CeramOptec Industries, Inc. WF Series WF 105/125 A

Description
CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for applications including spectroscopy, Thomson scattering, and medical diagnostics. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications. For instance, our new Optran WF with a hard polymer buffer features Cleave N Connect™ technology to eliminate messy silicone stripping.
Description
CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for applications including spectroscopy, Thomson scattering, and medical diagnostics. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications. For instance, our new Optran WF with a hard polymer buffer features Cleave N Connect™ technology to eliminate messy silicone stripping.
Datasheet
Datasheet Summary
Powered by GS/AI

The WF 105/125 A is part of CeramOptec's Optran WF series, designed for applications requiring high-performance fiber optics. This fiber features a core diameter of 105 ¬µm and a cladding diameter of 125 ¬µm, with a numerical aperture (NA) of 0.22 ¬± 0.02. It operates effectively across a spectral range of 300 to 2400 nm, making it suitable for various applications including spectroscopy and medical diagnostics. The fiber is constructed from pure synthetic, fused silica glass, providing high resistance against laser damage and a step-index profile. It is available with multiple jacket options, including polyimide, ETFE, nylon, and acrylate, each offering different temperature tolerances ranging from -190 to +350 ¬8C. The WF series fibers also exhibit low OH content (< 1 ppm), which is beneficial for minimizing attenuation in optical applications. Engineers may find the WF 105/125 A advantageous for projects requiring robust performance in challenging environments, as it can be customized for specific needs, including core/cladding ratios and jacket materials. The product is manufactured in an ISO 9001 compliant environment, ensuring consistent quality.

Datasheet Summary
Powered by GS/AI

The WF 105/125 A is part of CeramOptec's Optran WF series, designed for applications requiring high-performance fiber optics. This fiber features a core diameter of 105 ¬µm and a cladding diameter of 125 ¬µm, with a numerical aperture (NA) of 0.22 ¬± 0.02. It operates effectively across a spectral range of 300 to 2400 nm, making it suitable for various applications including spectroscopy and medical diagnostics. The fiber is constructed from pure synthetic, fused silica glass, providing high resistance against laser damage and a step-index profile. It is available with multiple jacket options, including polyimide, ETFE, nylon, and acrylate, each offering different temperature tolerances ranging from -190 to +350 ¬8C. The WF series fibers also exhibit low OH content (< 1 ppm), which is beneficial for minimizing attenuation in optical applications. Engineers may find the WF 105/125 A advantageous for projects requiring robust performance in challenging environments, as it can be customized for specific needs, including core/cladding ratios and jacket materials. The product is manufactured in an ISO 9001 compliant environment, ensuring consistent quality.

Suppliers

Company
Product
Description
Supplier Links
WF Series - WF 105/125 A - CeramOptec Industries, Inc.
East Longmeadow, MA, USA
WF Series
WF 105/125 A
WF Series WF 105/125 A
CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for applications including spectroscopy, Thomson scattering, and medical diagnostics. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications. For instance, our new Optran WF with a hard polymer buffer features Cleave N Connect™ technology to eliminate messy silicone stripping.

CeramOptec's high quality Optran UV and Optran WF fiber exhibits impressive performance and transmission from the deep

UV to the IR. With exceptional radiation resistance and broad temperature capability, Optran UV and Optran WF are ideal for

applications including spectroscopy, Thomson scattering, and medical diagnostics. We offer a choice of several jacket types

and sizes-as well as custom-designed products and sizes to meet your specifications. For instance, our new Optran WF with

a hard polymer buffer features Cleave N Connect™ technology to eliminate messy silicone stripping.

Supplier's Site Datasheet

Technical Specifications

  CeramOptec Industries, Inc.
Product Category Fiber Optic Cables
Product Number WF 105/125 A
Product Name WF Series
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers One Fiber
Core Size 105 µm (4.13 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 1213926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; SC; Sc
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details