CeramOptec Industries, Inc. PUV Series PUV 1000 T

Description
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.
Datasheet
Description
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUV Series - PUV 1000 T - CeramOptec Industries, Inc.
East Longmeadow, MA, USA
PUV Series
PUV 1000 T
PUV Series PUV 1000 T
CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.

CeramOptec's plastic-clad silica fibers feature high transmission values for UV through NIR wavelengths and are ideal for applications from remote illumination and spectroscopy to high power laser delivery. With better UV and IR transmission than hard clad silica fibers, Optran PUV and PWF fibers are fully biocompatible, radiation resistant, and a cost effective alternative to all silica fiber. We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.

Supplier's Site Datasheet

Technical Specifications

  CeramOptec Industries, Inc.
Product Category Fiber Optic Cables
Product Number PUV 1000 T
Product Name PUV Series
Cable Type Simplex
Fiber Mode Multimode
Number of Fibers One Fiber
Core Size 1000 µm (39.37 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details