Optran HUV and Optran HWF hard polymer-clad fibers offer high numerical apertures to suit a broad range of applications, from remote illumination to photodynamic therapy. This high quality fiber
offers easy termination with no pistoning effect and is a cost effective alternative to silica/silica fiber.
We offer a choice of several jacket types and sizes-as well as custom-designed products and sizes to meet your specifications.
| CeramOptec Industries, Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | HWF 600/630 T |
| Product Name | HWF Series |
| Cable Type | Simplex |
| Fiber Mode | Multimode |
| Number of Fibers | One Fiber |
| Core Size | 600 µm (23.62 mils) |
| Connector Type | None |