Open-center geared indexer with external bearing set - near zero backlash gearing integrated with external bearing set with up to a 23" thru-bore, for mounting of ancillary equipment, pedestals, and monuments. The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial diameters from 8" to over 240". MS Series indexers can be fitted with brakes, secondary gear sets, dial plates, and machine bases.
| Centricity | |
|---|---|
| Product Category | Index Drives |
| Product Number | MS4523A |
| Product Name | MS Series Servo Indexer |