The Caterpillar TL943C Telehandler is equipped with a Cat C3.4B Tier 4 Interim engine that delivers 83 kW (111.3 hp) and a maximum torque of 450 Nm at 1400 rpm. It has an operating weight of 12,032 kg (26,525 lb) and a rated load capacity of 4,082 kg (9,000 lb). The telehandler can achieve a maximum lift height of 13.1 m (43 ft) and a maximum forward reach of 9.6 m (31.5 ft). The TL943C features a boom that can be raised in 13.9 seconds and lowered in 10.2 seconds, with a tele-in time of 16.8 seconds and tele-out time of 14.9 seconds. It has a top travel speed of 32.7 kph (20.3 mph) and a turning radius of 3.7 m (12 ft). The hydraulic system operates at a pressure of 276 bar (4,000 psi) and provides an auxiliary hydraulic flow of 38 L/min (10 gal/min) at the boom head. The telehandler is designed with trunnion mounted planetary axles and features inboard wet disc brakes on both front and rear axles. It includes a high bias limited slip differential on the front axle and a spring-applied hydraulic release parking brake. The TL943C is compatible with various attachments, enhancing its versatility for different applications.
With new features, advanced technologies and a wide range of attachments, Cat Telehandlers offer you greater versatility - which means more work with one machine.
| Caterpillar Machines | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | TL943C |
| Product Name | Telehandlers |