FG Wilson (Engineering) Ltd. Diesel Generator Set P55-1

Description
FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your power needs. This intelligent product redesign introduces a common sense component arrangement significantly improving the serviceability of generator sets. Improved cable access and same side positioning of frequently serviced items are just two such enhancements. The enclosed product range combines a robust galvanised steel construction with durable corner posts and unique, modular air handling units. Constructed from a high-grade composite material these elements offer further resistance to corrosion and handling damage. Designed To Deliver More...the new 26-200 kVA range is the number one choice for your power needs. All models are tested within standard reference conditions 25ºC (77ºF) Air Inlet Temp, 100 m (328ft) A.S.L. 30% relative humidity.
Datasheet
Description
FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your power needs. This intelligent product redesign introduces a common sense component arrangement significantly improving the serviceability of generator sets. Improved cable access and same side positioning of frequently serviced items are just two such enhancements. The enclosed product range combines a robust galvanised steel construction with durable corner posts and unique, modular air handling units. Constructed from a high-grade composite material these elements offer further resistance to corrosion and handling damage. Designed To Deliver More...the new 26-200 kVA range is the number one choice for your power needs. All models are tested within standard reference conditions 25ºC (77ºF) Air Inlet Temp, 100 m (328ft) A.S.L. 30% relative humidity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diesel Generator Set - P55-1 - FG Wilson (Engineering) Ltd.
Belfast, United Kingdom
Diesel Generator Set
P55-1
Diesel Generator Set P55-1
FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes. The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your power needs. This intelligent product redesign introduces a common sense component arrangement significantly improving the serviceability of generator sets. Improved cable access and same side positioning of frequently serviced items are just two such enhancements. The enclosed product range combines a robust galvanised steel construction with durable corner posts and unique, modular air handling units. Constructed from a high-grade composite material these elements offer further resistance to corrosion and handling damage. Designed To Deliver More...the new 26-200 kVA range is the number one choice for your power needs. All models are tested within standard reference conditions 25ºC (77ºF) Air Inlet Temp, 100 m (328ft) A.S.L. 30% relative humidity.

FG Wilson provides a range of Diesel Generator set models typically used for power in offices, shops, clinics, and for domestic purposes.

The 26 - 200 kVA product range consists of 27 models, specifically designed to offer optimum Performance, Durability and Serviceability to meet your power needs.

This intelligent product redesign introduces a common sense component arrangement significantly improving the serviceability of generator sets. Improved cable access and same side positioning of frequently serviced items are just two such enhancements. The enclosed product range combines a robust galvanised steel construction with durable corner posts and unique, modular air handling units. Constructed from a high-grade composite material these elements offer further resistance to corrosion and handling damage. Designed To Deliver More...the new 26-200 kVA range is the number one choice for your power needs.

All models are tested within standard reference conditions 25ºC (77ºF) Air Inlet Temp, 100 m (328ft) A.S.L. 30% relative humidity.

Datasheet

Technical Specifications

  FG Wilson (Engineering) Ltd.
Product Category Electrical Power Generators
Product Number P55-1
Product Name Diesel Generator Set
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2642188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Voltage 240 V
View Details
8 & 30 Gallon Air Compressors/Generators - AG1-PH65-08M1 - WLC Company, Inc.
Specs
Fuel Type Gasoline
Power Rating - Wattage 1800 watts
View Details
Home Generators -  - Kohler Power Systems
Kohler Power Systems
Specs
Fuel Type Propane; Natural Gas
Portability Permanent
Phase Single Phase; Three Phase
View Details