Caterpillar Oil & Gas Land Production Generator Sets C32 ACERT Tier 2 18552354

Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT oilfield diesel generator set. Ratings: 800 - 910 ekW (1000 - 1300 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C32 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater Generator Attachments Bus bar - NEMA and IEC mechanicallug holes Bottom cable entry; capable of top cable entry Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Deep sump oil pan Mounting System Steel base frame (skidable) Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 C32 ACERT Tier 2 Optional Equipment Air Inlet System Air inlet adapters Precleaners Exhaust System Stainless steel exhaust flex fittings Elbows, flanges, expanders, and Y adapter Generator Permanent magnet excitation Oversize and premium generators Starting/Charging System Jacket water heater with shutoff valves Battery chargers (10 amp) Controls EMCP 4.2 control panel EMCP 4.3 control panel Local or remote annunciator panel Generator temperature monitoring and protection Discreet I/O module Load share module (optional with direct rack)
Description
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT oilfield diesel generator set. Ratings: 800 - 910 ekW (1000 - 1300 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C32 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater Generator Attachments Bus bar - NEMA and IEC mechanicallug holes Bottom cable entry; capable of top cable entry Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Deep sump oil pan Mounting System Steel base frame (skidable) Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 C32 ACERT Tier 2 Optional Equipment Air Inlet System Air inlet adapters Precleaners Exhaust System Stainless steel exhaust flex fittings Elbows, flanges, expanders, and Y adapter Generator Permanent magnet excitation Oversize and premium generators Starting/Charging System Jacket water heater with shutoff valves Battery chargers (10 amp) Controls EMCP 4.2 control panel EMCP 4.3 control panel Local or remote annunciator panel Generator temperature monitoring and protection Discreet I/O module Load share module (optional with direct rack)

Suppliers

Company
Product
Description
Supplier Links
Land Production Generator Sets C32 ACERT Tier 2 - 18552354 - Caterpillar Oil & Gas
Houston, TX, USA
Land Production Generator Sets C32 ACERT Tier 2
18552354
Land Production Generator Sets C32 ACERT Tier 2 18552354
Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT oilfield diesel generator set. Ratings: 800 - 910 ekW (1000 - 1300 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards. Product Design Rugged construction designed to withstand harsh oilfield conditions Shipped from the factory complete and ready to run C-Series engines are field-proven in thousands of applications worldwide Heavy-duty oilfield base designed for load/unload operations in the field Oversized generators ideal for camp power applications Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. C32 ACERT Tier 2 Standard Equipment Air Inlet System Dual element air cleaner Service indicator Cooling System Radiator package mounted (50° C) Coolant drain line with valve at edge of base Coolant level sensor Fan and belt guards Coolant level sight gauge Cat Extended Life Coolant Metal top and bottom tanks Exhaust System Dry exhaust manifold Flange outlets Fuel System Primary fuel filter with integral water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space heater Generator Attachments Bus bar - NEMA and IEC mechanicallug holes Bottom cable entry; capable of top cable entry Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Deep sump oil pan Mounting System Steel base frame (skidable) Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except rails and radiators (gloss black) Flywheel and flywheel housing — SAE No. 0 C32 ACERT Tier 2 Optional Equipment Air Inlet System Air inlet adapters Precleaners Exhaust System Stainless steel exhaust flex fittings Elbows, flanges, expanders, and Y adapter Generator Permanent magnet excitation Oversize and premium generators Starting/Charging System Jacket water heater with shutoff valves Battery chargers (10 amp) Controls EMCP 4.2 control panel EMCP 4.3 control panel Local or remote annunciator panel Generator temperature monitoring and protection Discreet I/O module Load share module (optional with direct rack)

Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with the latest electronics deliver the highest performance, safe operation, low emissions, and simplified operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT oilfield diesel generator set. Ratings: 800 - 910 ekW (1000 - 1300 kVA) @ 50 and 60 Hz (1500 and 1800 rpm) meet U.S. EPA Tier 2 equivalent, EU Stage II equivalent emission standards.


Product Design

Rugged construction designed to withstand harsh oilfield conditions
Shipped from the factory complete and ready to run
C-Series engines are field-proven in thousands of applications worldwide
Heavy-duty oilfield base designed for load/unload operations in the field
Oversized generators ideal for camp power applications
Heavy-duty, easy to clean cooling system ideal for high ambient temperature operation with no loss of power

EMCP 3.1 Control Panel

EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection
Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections
Simplified operator interface

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


C32 ACERT Tier 2 Standard Equipment
Air Inlet System

  • Dual element air cleaner
  • Service indicator

Cooling System

  • Radiator package mounted (50° C)
  • Coolant drain line with valve at edge of base
  • Coolant level sensor
  • Fan and belt guards
  • Coolant level sight gauge
  • Cat Extended Life Coolant
  • Metal top and bottom tanks

Exhaust System

  • Dry exhaust manifold
  • Flange outlets

Fuel System

  • Primary fuel filter with integral water separator
  • Secondary fuel filters
  • Fuel priming pump
  • Flex fuel lines
  • Fuel cooler

Generator

  • SR4B brushless
  • Self excited
  • Class H insulation
  • Form wound
  • IP23 protection
  • Cat DVR 3-phase sensing with selectable volts/Hz
  • 3 sensing CTs and one droop CT
  • Anti-condensation space heater

Generator Attachments

  • Bus bar - NEMA and IEC mechanicallug holes
  • Bottom cable entry; capable of top cable entry

Controls

  • ADEM A4 ECU
  • EMCP 3 Control Panel

Lube System

  • High efficiency oil filter
  • Oil drain valves
  • Fumes disposal
  • Gear-type lube oil pump
  • Deep sump oil pan

Mounting System

  • Steel base frame (skidable)
  • Anti-vibration mounts (shipped loose)
  • Designed welded base for increased durability (I-beam design)

Starting/Charging System

  • 24-volt starting motor
  • 45-amp charging alternator
  • Battery rack
  • Battery disconnect switch
  • Oversized batteries

General

  • Paint — Caterpillar yellow except rails and radiators (gloss black)
  • Flywheel and flywheel housing — SAE No. 0

C32 ACERT Tier 2 Optional Equipment
Air Inlet System

  • Air inlet adapters
  • Precleaners

Exhaust System

  • Stainless steel exhaust flex fittings
  • Elbows, flanges, expanders, and Y adapter

Generator

  • Permanent magnet excitation
  • Oversize and premium generators

Starting/Charging System

  • Jacket water heater with shutoff valves
  • Battery chargers (10 amp)

Controls

  • EMCP 4.2 control panel
  • EMCP 4.3 control panel
  • Local or remote annunciator panel
  • Generator temperature monitoring and protection
  • Discreet I/O module
  • Load share module (optional with direct rack)
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18552354
Product Name Land Production Generator Sets C32 ACERT Tier 2
Fuel Type Diesel
Portability Permanent
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 1938703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Specs
Portability Permanent
Applications Industrial
Power Rating - VA 3.64E6 VA
View Details
Inverter Generator - RG4300iS - Robin Subaru
Specs
Fuel Type Gasoline
Portability Portable
Phase Single Phase
View Details