Caterpillar Oil & Gas Offshore Generator Sets 3516C 18459192

Description
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3516C (HD) offshore generator set. Ratings: 1285-2250 ekW (1470-2813 kVA) @ 60 Hz (1200/1800 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3516C Standard Equipment AIR INLET SYSTEM Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers CONTROL SYSTEM Caterpillar A-III electronic engine control, Electronic Unit Injection fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter, RH, with service indicators Fuel transfer pump Electronically Controlled Unit Injectors INSTRUMENTATION Engine mounted instrument panel with four position switch, over speed shutdown notification light, emergency stop notification light, graphical display unit for analog or digital display of: oil and fuel pressure, oil and fuel filter differential, system DC voltage, exhaust and water temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine Oil 10W30 or 15W40 MOUNTING SYSTEM Industrial type engine mounting rails) POWER TAKE-OFFS Accessory drive Lower RH, Lower LH Front housing, Two-sided PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection GENERAL Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes 3516C Optional Equipment AIR INLET SYSTEM Air Cleaner Removal Remote Air Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control COOLING SYSTEM Water level switch gauge Coolant level sensors Connections Keel Cooling Conversions Radiator cooling conversion Heat exchangers Auxiliary water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter Fuel level switch GENERATORS AND GENERATOR ATTACHMENTS INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTRUMENTATION PL1000T Communication Module PL1000E Communication Module Customer Interface Box Thermocouples Remote panel display Remote cylinder temperature display LUBE SYSTEM Oil Pan Oil pan accessories Sump pumps Prelubrication Options Lubricating oil Centrifugal Oil Filter MOUNTING SYSTEM Vibration isolators Rails POWER TAKE-OFFS Flywheel guard Flexible coupling Coupling hub Front housing accessories Upper left hand front location Upper left hand rear location Upper right hand front location: Upper right hand rear location Lower left hand front location Front housing accessory drives Front power take-offsFront power take-offs Crankshaft pulleys Damper guard removals PROTECTION SYSTEM Air inlet shutoffs Switches and contactors Explosion relief valve Sensors SPARE PART KITS Engine Parts Kits SPECIAL APPEARANCE STARTING SYSTEM Starting motors or barring divice Air starting motors options Starting aids Battery sets - 24 volt - Dry Battery rack GENERAL Tool set Caterpillar datalink wire SVCE TOOLS/SHIP PROT/FACTORY SUPPORT Commissioning
Description
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3516C (HD) offshore generator set. Ratings: 1285-2250 ekW (1470-2813 kVA) @ 60 Hz (1200/1800 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3516C Standard Equipment AIR INLET SYSTEM Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers CONTROL SYSTEM Caterpillar A-III electronic engine control, Electronic Unit Injection fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter, RH, with service indicators Fuel transfer pump Electronically Controlled Unit Injectors INSTRUMENTATION Engine mounted instrument panel with four position switch, over speed shutdown notification light, emergency stop notification light, graphical display unit for analog or digital display of: oil and fuel pressure, oil and fuel filter differential, system DC voltage, exhaust and water temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine Oil 10W30 or 15W40 MOUNTING SYSTEM Industrial type engine mounting rails) POWER TAKE-OFFS Accessory drive Lower RH, Lower LH Front housing, Two-sided PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection GENERAL Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes 3516C Optional Equipment AIR INLET SYSTEM Air Cleaner Removal Remote Air Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control COOLING SYSTEM Water level switch gauge Coolant level sensors Connections Keel Cooling Conversions Radiator cooling conversion Heat exchangers Auxiliary water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter Fuel level switch GENERATORS AND GENERATOR ATTACHMENTS INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTRUMENTATION PL1000T Communication Module PL1000E Communication Module Customer Interface Box Thermocouples Remote panel display Remote cylinder temperature display LUBE SYSTEM Oil Pan Oil pan accessories Sump pumps Prelubrication Options Lubricating oil Centrifugal Oil Filter MOUNTING SYSTEM Vibration isolators Rails POWER TAKE-OFFS Flywheel guard Flexible coupling Coupling hub Front housing accessories Upper left hand front location Upper left hand rear location Upper right hand front location: Upper right hand rear location Lower left hand front location Front housing accessory drives Front power take-offsFront power take-offs Crankshaft pulleys Damper guard removals PROTECTION SYSTEM Air inlet shutoffs Switches and contactors Explosion relief valve Sensors SPARE PART KITS Engine Parts Kits SPECIAL APPEARANCE STARTING SYSTEM Starting motors or barring divice Air starting motors options Starting aids Battery sets - 24 volt - Dry Battery rack GENERAL Tool set Caterpillar datalink wire SVCE TOOLS/SHIP PROT/FACTORY SUPPORT Commissioning

Suppliers

Company
Product
Description
Supplier Links
Offshore Generator Sets 3516C - 18459192 - Caterpillar Oil & Gas
Houston, TX, USA
Offshore Generator Sets 3516C
18459192
Offshore Generator Sets 3516C 18459192
Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3516C (HD) offshore generator set. Ratings: 1285-2250 ekW (1470-2813 kVA) @ 60 Hz (1200/1800 rpm). Meets IMO Tier II emission standards. Product Design - Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul Ease of Installation - Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work Advanced Digital Engine Management - ADEM A3 engine management system provided engine control, monitoring, and protection. Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup. Product Support Offered Through the Global Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com. 3516C Standard Equipment AIR INLET SYSTEM Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers CONTROL SYSTEM Caterpillar A-III electronic engine control, Electronic Unit Injection fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet FLYWHEELS & FLYWHEEL HOUSINGS Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00 FUEL SYSTEM Fuel filter, RH, with service indicators Fuel transfer pump Electronically Controlled Unit Injectors INSTRUMENTATION Engine mounted instrument panel with four position switch, over speed shutdown notification light, emergency stop notification light, graphical display unit for analog or digital display of: oil and fuel pressure, oil and fuel filter differential, system DC voltage, exhaust and water temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine Oil 10W30 or 15W40 MOUNTING SYSTEM Industrial type engine mounting rails) POWER TAKE-OFFS Accessory drive Lower RH, Lower LH Front housing, Two-sided PROTECTION SYSTEM A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection GENERAL Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes 3516C Optional Equipment AIR INLET SYSTEM Air Cleaner Removal Remote Air Inlet Adapters CHARGING SYSTEM Battery Chargers Charging Alternators CONTROL SYSTEM Load Sharing module Local speed throttle control COOLING SYSTEM Water level switch gauge Coolant level sensors Connections Keel Cooling Conversions Radiator cooling conversion Heat exchangers Auxiliary water pumps Sea water pump removal Air separator EXHAUST SYSTEM Exhaust outlet Flexible fittings Elbows Flanges Flange and exhaust expanders Mufflers FUEL SYSTEM Fuel Cooler Fuel priming pumps Flexible fuel lines Rigid Fuel Lines Primary fuel filter Fuel level switch GENERATORS AND GENERATOR ATTACHMENTS INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTRUMENTATION PL1000T Communication Module PL1000E Communication Module Customer Interface Box Thermocouples Remote panel display Remote cylinder temperature display LUBE SYSTEM Oil Pan Oil pan accessories Sump pumps Prelubrication Options Lubricating oil Centrifugal Oil Filter MOUNTING SYSTEM Vibration isolators Rails POWER TAKE-OFFS Flywheel guard Flexible coupling Coupling hub Front housing accessories Upper left hand front location Upper left hand rear location Upper right hand front location: Upper right hand rear location Lower left hand front location Front housing accessory drives Front power take-offsFront power take-offs Crankshaft pulleys Damper guard removals PROTECTION SYSTEM Air inlet shutoffs Switches and contactors Explosion relief valve Sensors SPARE PART KITS Engine Parts Kits SPECIAL APPEARANCE STARTING SYSTEM Starting motors or barring divice Air starting motors options Starting aids Battery sets - 24 volt - Dry Battery rack GENERAL Tool set Caterpillar datalink wire SVCE TOOLS/SHIP PROT/FACTORY SUPPORT Commissioning

Cat 3500 offshore generator sets are specifically designed for drilling and production operations offshore. Decades of experience powering offshore vessels and platforms make have evolved into a product that offers proven performance, low emissions, high durability, and low owning and operating costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat 3516C (HD) offshore generator set. Ratings: 1285-2250 ekW (1470-2813 kVA) @ 60 Hz (1200/1800 rpm). Meets IMO Tier II emission standards.


Product Design

- Developed specifically to meet the demands of oil and gas applications - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Market-leading power density - Designed to perform in oilfield conditions, including high ambient and high altitude applications - Long overhaul life proven in oilfield applications - Core engine components designed for reconditioning and reuse at overhaul

Ease of Installation

- Inner-outer base mounting configuration simplifies rig integration - Wide range of attachments enable configuration flexibility - Inner base three-point generator mounting maintains factory alignment - Single lifting point simplifies installation work

Advanced Digital Engine Management

- ADEM A3 engine management system provided engine control, monitoring, and protection.

Safety

- E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves available - Configurable alarm, derate, and shutdown set points - Extra alarms, inputs, and outputs available

Custom Packaging

For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one year warranty after startup.

Product Support Offered Through the Global Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat petroleum product - Worldwide parts availability, service, and warranty - Preventive maintenance agreements available for repairbefore- failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com.


3516C Standard Equipment
AIR INLET SYSTEM

  • Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers

CONTROL SYSTEM

  • Caterpillar A-III electronic engine control, Electronic Unit Injection fuel system, rigid wiring harness

COOLING SYSTEM

  • Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing

EXHAUST SYSTEM

  • Dry gas-tight exhaust manifolds with heat shields, dual turbochargers with water-cooled bearings and heat shields, vertical exhaust outlet

FLYWHEELS & FLYWHEEL HOUSINGS

  • Flywheel, SAE No. 00, 183 teeth Flywheel housing, SAE No. 00

FUEL SYSTEM

  • Fuel filter, RH, with service indicators
  • Fuel transfer pump
  • Electronically Controlled Unit Injectors

INSTRUMENTATION

  • Engine mounted instrument panel with four position switch, over speed shutdown notification light, emergency stop notification light, graphical display unit for analog or digital display of: oil and fuel pressure, oil and fuel filter differential, system DC voltage, exhaust and water temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous)

LUBE SYSTEM

  • Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine Oil 10W30 or 15W40

MOUNTING SYSTEM

  • Industrial type engine mounting rails)

POWER TAKE-OFFS

  • Accessory drive Lower RH, Lower LH Front housing, Two-sided

PROTECTION SYSTEM

  • A-III Electronic Monitoring System provides customer programmable engine de-ration strategies to protect against adverse operating conditions
  • Emergency stop push button (located in Electronic Instrument Panel) Safety shutoff protection for oil pressure and water temperature, over speed protection

GENERAL

  • Vibration damper and guard Paint, Caterpillar Yellow engine with black rails. Lifting eyes

3516C Optional Equipment
AIR INLET SYSTEM

  • Air Cleaner Removal
  • Remote Air Inlet Adapters

CHARGING SYSTEM

  • Battery Chargers
  • Charging Alternators

CONTROL SYSTEM

  • Load Sharing module
  • Local speed throttle control

COOLING SYSTEM

  • Water level switch gauge
  • Coolant level sensors
  • Connections
  • Keel Cooling Conversions
  • Radiator cooling conversion
  • Heat exchangers
  • Auxiliary water pumps
  • Sea water pump removal
  • Air separator

EXHAUST SYSTEM

  • Exhaust outlet
  • Flexible fittings
  • Elbows
  • Flanges
  • Flange and exhaust expanders
  • Mufflers

FUEL SYSTEM

  • Fuel Cooler
  • Fuel priming pumps
  • Flexible fuel lines
  • Rigid Fuel Lines
  • Primary fuel filter
  • Fuel level switch

GENERATORS AND GENERATOR ATTACHMENTS

  • INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES
  • INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES

INSTRUMENTATION

  • PL1000T Communication Module
  • PL1000E Communication Module
  • Customer Interface Box
  • Thermocouples
  • Remote panel display
  • Remote cylinder temperature display

LUBE SYSTEM

  • Oil Pan
  • Oil pan accessories
  • Sump pumps
  • Prelubrication Options
  • Lubricating oil
  • Centrifugal Oil Filter

MOUNTING SYSTEM

  • Vibration isolators
  • Rails

POWER TAKE-OFFS

  • Flywheel guard
  • Flexible coupling
  • Coupling hub
  • Front housing accessories
  • Upper left hand front location
  • Upper left hand rear location
  • Upper right hand front location:
  • Upper right hand rear location
  • Lower left hand front location
  • Front housing accessory drives
  • Front power take-offsFront power take-offs
  • Crankshaft pulleys
  • Damper guard removals

PROTECTION SYSTEM

  • Air inlet shutoffs
  • Switches and contactors
  • Explosion relief valve
  • Sensors

SPARE PART KITS

  • Engine Parts Kits

SPECIAL APPEARANCE
STARTING SYSTEM

  • Starting motors or barring divice
  • Air starting motors options
  • Starting aids
  • Battery sets - 24 volt - Dry
  • Battery rack

GENERAL

  • Tool set
  • Caterpillar datalink wire

SVCE TOOLS/SHIP PROT/FACTORY SUPPORT

  • Commissioning
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18459192
Product Name Offshore Generator Sets 3516C
Portability Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Generator - sets - 35kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details