Caterpillar Oil & Gas Fire Pump Engines C18 ACERT™ 18457505

Description
Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump Emissions See more Emissions Ratings--447 bkW (600 bhp) @ 1750, 1900, 2100 rpm and 522 bkW (700 bhp) @ 1900 and 2100 rpm--meet U.S. EPA Tier 3 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Ratings--597 bkW (800 bhp) @ 1750, 1900 and 3100 rpm--meet U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Reliable, Quiet, and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C18 ACERT™ Standard Equipment Air Inlet System Dual turbocharger: front and rear inlet 127.mm (5.0 in) Separate Circuit Aftercooled (SCAC) Charging System Charging alternator 24 volt, 50 amp Control System Dual Electronic Control Units (ECU), primary and secondary Electronic governing, PTO speed control Programmable ratings Cold start capability to -20° C (-4° F) Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and total engine limit Electronic diagnostics and fault logging Engine monitoring system SAE J1939 broadcast and control Cooling System Thermostats and housing, vertical outlet Jacket water pump, centrifugal Heat exchanger installed Expansion tank Exhaust System Exhaust manifold, dry Dual turbo: exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing Power take-off (PTO) flywheel stub shaft Fuel System Electronic unit injector Fuel filter, secondary (2 micron high performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter Lube System Open crankcase ventilation system Oil cooler Lube oil filter Front sump oil pan Oil filler Oil dipstick Oil pump Mounting System Front and rear support Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
Datasheet
Description
Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump Emissions See more Emissions Ratings--447 bkW (600 bhp) @ 1750, 1900, 2100 rpm and 522 bkW (700 bhp) @ 1900 and 2100 rpm--meet U.S. EPA Tier 3 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Ratings--597 bkW (800 bhp) @ 1750, 1900 and 3100 rpm--meet U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Reliable, Quiet, and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C18 ACERT™ Standard Equipment Air Inlet System Dual turbocharger: front and rear inlet 127.mm (5.0 in) Separate Circuit Aftercooled (SCAC) Charging System Charging alternator 24 volt, 50 amp Control System Dual Electronic Control Units (ECU), primary and secondary Electronic governing, PTO speed control Programmable ratings Cold start capability to -20° C (-4° F) Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and total engine limit Electronic diagnostics and fault logging Engine monitoring system SAE J1939 broadcast and control Cooling System Thermostats and housing, vertical outlet Jacket water pump, centrifugal Heat exchanger installed Expansion tank Exhaust System Exhaust manifold, dry Dual turbo: exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing Power take-off (PTO) flywheel stub shaft Fuel System Electronic unit injector Fuel filter, secondary (2 micron high performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter Lube System Open crankcase ventilation system Oil cooler Lube oil filter Front sump oil pan Oil filler Oil dipstick Oil pump Mounting System Front and rear support Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Engines C18 ACERT™ - 18457505 - Caterpillar Oil & Gas
Houston, TX, USA
Fire Pump Engines C18 ACERT™
18457505
Fire Pump Engines C18 ACERT™ 18457505
Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed. Fire Pump Emissions See more Emissions Ratings--447 bkW (600 bhp) @ 1750, 1900, 2100 rpm and 522 bkW (700 bhp) @ 1900 and 2100 rpm--meet U.S. EPA Tier 3 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Ratings--597 bkW (800 bhp) @ 1750, 1900 and 3100 rpm--meet U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Reliable, Quiet, and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program C18 ACERT™ Standard Equipment Air Inlet System Dual turbocharger: front and rear inlet 127.mm (5.0 in) Separate Circuit Aftercooled (SCAC) Charging System Charging alternator 24 volt, 50 amp Control System Dual Electronic Control Units (ECU), primary and secondary Electronic governing, PTO speed control Programmable ratings Cold start capability to -20° C (-4° F) Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and total engine limit Electronic diagnostics and fault logging Engine monitoring system SAE J1939 broadcast and control Cooling System Thermostats and housing, vertical outlet Jacket water pump, centrifugal Heat exchanger installed Expansion tank Exhaust System Exhaust manifold, dry Dual turbo: exhaust elbow, dry 203 mm (8 in) Flywheels and Flywheel Housing SAE No. 1 flywheel SAE No. 1 flywheel housing Power take-off (PTO) flywheel stub shaft Fuel System Electronic unit injector Fuel filter, secondary (2 micron high performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter Lube System Open crankcase ventilation system Oil cooler Lube oil filter Front sump oil pan Oil filler Oil dipstick Oil pump Mounting System Front and rear support Protection System Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)

Cat C18 ACERT™ Fire Pump Engines. Ratings: 447-597 bkW (600-800 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 3 or U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. Rating: 522 bkW (700 bhp) @ 1500 rpm is Non-certified. FM Approved. UL Listed.


Fire Pump Emissions
See more Emissions

Ratings--447 bkW (600 bhp) @ 1750, 1900, 2100 rpm and 522 bkW (700 bhp) @ 1900 and 2100 rpm--meet U.S. EPA Tier 3 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards.


Ratings--597 bkW (800 bhp) @ 1750, 1900 and 3100 rpm--meet U.S. EPA Tier 2 emission standards for stationary emergency fire pump engines. FM approved. UL listed - U.S. and Canada. Meets NFPA 20 standards. Reliable, Quiet, and Durable Power

World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life.

Quality

Every Cat engine is manufactured to stringent standards in order to assure customer satisfaction.

World-class Product Support Offered Through Global Cat Dealer Network

  • Scheduled maintenance, including S•O•SSM sample
  • Customer Support Agreements (CSA)
  • Caterpillar Extended Service Coverage (ESC)
  • Superior dealer service network
  • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program

C18 ACERT™ Standard Equipment
Air Inlet System

  • Dual turbocharger: front and rear inlet 127.mm (5.0 in)
  • Separate Circuit Aftercooled (SCAC)

Charging System

  • Charging alternator 24 volt, 50 amp

Control System

  • Dual Electronic Control Units (ECU), primary and secondary
  • Electronic governing, PTO speed control
  • Programmable ratings
  • Cold start capability to -20° C (-4° F)
  • Automatic altitude compensation
  • Power compensation for fuel temperature
  • Programmable low and high idle and total engine limit
  • Electronic diagnostics and fault logging
  • Engine monitoring system SAE J1939 broadcast and control

Cooling System

  • Thermostats and housing, vertical outlet
  • Jacket water pump, centrifugal
  • Heat exchanger installed
  • Expansion tank

Exhaust System

  • Exhaust manifold, dry
  • Dual turbo: exhaust elbow, dry 203 mm (8 in)

Flywheels and Flywheel Housing

  • SAE No. 1 flywheel
  • SAE No. 1 flywheel housing
  • Power take-off (PTO) flywheel stub shaft

Fuel System

  • Electronic unit injector
  • Fuel filter, secondary (2 micron high performance)
  • Fuel transfer pump
  • Fuel priming pump
  • Fuel sample valve, mounted on fuel filter base
  • Primary fuel filter
  • Water separator

Instrumentation

  • Instrument panel, LH
  • Engine oil pressure gauge
  • Voltmeter gauge
  • Water temperature gauge
  • Tachometer/engine hour meter

Lube System

  • Open crankcase ventilation system
  • Oil cooler
  • Lube oil filter
  • Front sump oil pan
  • Oil filler
  • Oil dipstick
  • Oil pump

Mounting System

  • Front and rear support

Protection System

  • Stop-Start System, automatic (compatible with NFPA 20 requirements, able to be energized from either of two battery sources and capable of manual starter actuation)

Starting System

  • 24 volt, LH electric starting motor
  • Jacket water heater (3 kW, 120-240 volt)

General

  • Vibration damper
  • Lifting eyes
  • Automatic variable timing, electronic
  • Electronic installation kit, 70 pin connector (connectors, pins, sockets)
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457505
Product Name Fire Pump Engines C18 ACERT™
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 600 to 800 HP
RPM 1750 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Liquid Cooled Engines -  - Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Commercial
View Details
13 Gross HP* Single Single Cylinder - 13 Gross HP* Single - Vanguard Commercial Power
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Industrial; Marine
View Details
Rammer Engine - EH09 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 2.4 HP
View Details
Marine Diesel Engine - M26 Series - Weichai Power Co., Ltd.
Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Horse Power 442 to 1083 HP
View Details