Caterpillar Oil & Gas Fire Pump Engines 3516 18457435

Description
Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. Not FM Approved. Not UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3516 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3516 Optional Equipment Lubrication System Oil level regulator Power Take-off Two sided front housing
Datasheet
Description
Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. Not FM Approved. Not UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3516 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3516 Optional Equipment Lubrication System Oil level regulator Power Take-off Two sided front housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Pump Engines 3516 - 18457435 - Caterpillar Oil & Gas
Houston, TX, USA
Fire Pump Engines 3516
18457435
Fire Pump Engines 3516 18457435
Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas. Emissions Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. Not FM Approved. Not UL Listed. Reliable, Quiet and Durable Power World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life. Quality Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction. World-class Product Support Offered Through Global Cat Dealer Network Scheduled maintenance, including S•O•SSM sample Customer Support Agreements (CSA) Caterpillar Extended Service Coverage (ESC) Superior dealer service network Extended dealer service network through the Cat Industrial Service Distributor (ISD) program 3516 Standard Equipment Air Inlet System Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled. Turbocharger, rear mounted Jacket water aftercooled Control System Charging alternator 24 volt, 35 amp Governor, RH, 3161 with self contained synthetic oil sump Air-fuel ratio control Mechanical speed control, without torque control Governor control Positive locking Cooling System Thermostats and housing Jacket water pump, centrifugal Exhaust System Exhaust manifold, dry Flywheels and Flywheel Housing SAE No. 0 flywheel 151 flywheel teeth SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter, with service indicators, cartridge type with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted Oil cooler Oil filler Oil dipstick Oil pump Oil filter, cartridge type with RH service Shallow oil pan Fumes disposal (not installed) Mounting System Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel. Included on selected top level engines Power Take Off Accessory drive, upper RH Front housing, single sided Protection System Junction box Manual shutoff, RH Safety shutoff protection, energized to shutdown Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi) Water temperature Overspeed 3161 governor solenoid energized to shutdown Starting System Starting switch General Vibration damper Lifting eyes Paint: Cat yellow, with optional colors available at request 3516 Optional Equipment Lubrication System Oil level regulator Power Take-off Two sided front housing

Cat 3516 Diesel Fire Pump Engine. Ratings: 1417-1480 bkW (1900-1985 bhp) @ 1460-1750 rpm are non-certified, Not FM Approved, Not UL Listed. They are available for global non-regulated areas.


Emissions

Non-certified for U.S. EPA stationary emergency fire engines. Available for global non-regulated areas. Not FM Approved. Not UL Listed.

Reliable, Quiet and Durable Power

World-class manufacturing capability and processes coupled with proven core engine designs assure reliability, quiet operation, and many hours of productive life.

Quality

Every Cat engine is manufactured to stringent quality standards in order to assure customer satisfaction.

World-class Product Support Offered Through Global Cat Dealer Network

  • Scheduled maintenance, including S•O•SSM sample
  • Customer Support Agreements (CSA)
  • Caterpillar Extended Service Coverage (ESC)
  • Superior dealer service network
  • Extended dealer service network through the Cat Industrial Service Distributor (ISD) program

3516 Standard Equipment
Air Inlet System

  • Air cleaner. Regular duty, dry, panel type with service indicators, turbocharger, jacket water aftercooled.
  • Turbocharger, rear mounted
  • Jacket water aftercooled

Control System

  • Charging alternator 24 volt, 35 amp
  • Governor, RH, 3161 with self contained synthetic oil sump
  • Air-fuel ratio control
  • Mechanical speed control, without torque control
  • Governor control
  • Positive locking

Cooling System

  • Thermostats and housing
  • Jacket water pump, centrifugal

Exhaust System

  • Exhaust manifold, dry

Flywheels and Flywheel Housing

  • SAE No. 0 flywheel
  • 151 flywheel teeth
  • SAE No. 0 flywheel housing
  • SAE standard rotation

Fuel System

  • Fuel filter, with service indicators, cartridge type with RH service
  • Fuel transfer pump

Instrumentation

  • Instrument Panel, RH
  • Engine oil pressure gauge
  • Fuel pressure gauge
  • Oil filter differential gauge
  • Jacket water temperature gauge
  • Service meter, electric
  • Tachometer

Lube System

  • Crankcase breather, top mounted
  • Oil cooler
  • Oil filler
  • Oil dipstick
  • Oil pump
  • Oil filter, cartridge type with RH service
  • Shallow oil pan
  • Fumes disposal (not installed)

Mounting System

  • Rails, mounting, engine length, 254 mm (10 in), industrial-type, C-channel.
  • Included on selected top level engines

Power Take Off

  • Accessory drive, upper RH
  • Front housing, single sided

Protection System

  • Junction box
  • Manual shutoff, RH
  • Safety shutoff protection, energized to shutdown
  • Low oil pressure, low idle 69 kPa (10 psi); high idle 207 kPa (30 psi)
  • Water temperature
  • Overspeed
  • 3161 governor solenoid energized to shutdown

Starting System

  • Starting switch

General

  • Vibration damper
  • Lifting eyes
  • Paint: Cat yellow, with optional colors available at request

3516 Optional Equipment
Lubrication System

  • Oil level regulator

Power Take-off

  • Two sided front housing
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457435
Product Name Fire Pump Engines 3516
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 1900 to 1985 HP
Unlock Full Specs
to access all available technical data

Similar Products

Jet Engine - TR 40 - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Diesel Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Agriculture; Commercial
View Details
Marine Diesel Engine - CW 200 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Diesel
Application Marine
Features Water Cooled; Four Stroke
View Details