Caterpillar Oil & Gas Gas Compression Engines G3606 18457059

Description
G3600 engines provide a wide range of power options to fit your gas compression application. G3600 engines bring the highest uptime in the industry and long operating intervals between overhaul. Operators that use G3600 engines in their fleet enjoy virtually no unscheduled downtime, the right power for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3500B engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3606 gas engine with ratings: 1324-1413 bkW (1775-1895 bhp) @ 1000 rpm are NSPS site compliant capable. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2010/11 with the use of an oxidation catalyst Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. G3606 Standard Equipment Air Inlet System Air cleaner — standard-duty inlet air adapter Control System ADEM A3 control system provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust System Dry wrapped exhaust manifolds Vertical outlet adapter Flywheels and Flywheel Housing SAE standard rotation Fuel System Gas admission valves with electronically controlled fuel supply pressure Ignition System A3 control system senses individual cylinder detonation and controls individual cylinder timing Instrumentation LCD display panel monitors engine parameters and displays diagnostic codes Lube System Crankcase breathers (top mounted) Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (four total) Protection Electronic shutoff system with purge cycle Crankcase explosion relief valves Gas shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3606 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators Control System Custom control system software is available for nonstandard ratings. Software is field programmable using flash memory. Cooling System Expansion tank Flexible connections Jacket water heater Exhaust System Flexible bellows adapters Exhaust expander Weld flanges Fuel System Fuel filter Gas pressure regulator Flexible connection Low energy fuel system Corrosive gas fuel system Ignition System CSA certification Instrumentation Remote data monitoring and speed control Compatible with Cat® Electronic Technician (ET) and Data View Communication Device — PL1000T/E Display panel deletion is optional Lube System Air or electric motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard
Datasheet
Description
G3600 engines provide a wide range of power options to fit your gas compression application. G3600 engines bring the highest uptime in the industry and long operating intervals between overhaul. Operators that use G3600 engines in their fleet enjoy virtually no unscheduled downtime, the right power for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3500B engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3606 gas engine with ratings: 1324-1413 bkW (1775-1895 bhp) @ 1000 rpm are NSPS site compliant capable. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2010/11 with the use of an oxidation catalyst Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. G3606 Standard Equipment Air Inlet System Air cleaner — standard-duty inlet air adapter Control System ADEM A3 control system provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust System Dry wrapped exhaust manifolds Vertical outlet adapter Flywheels and Flywheel Housing SAE standard rotation Fuel System Gas admission valves with electronically controlled fuel supply pressure Ignition System A3 control system senses individual cylinder detonation and controls individual cylinder timing Instrumentation LCD display panel monitors engine parameters and displays diagnostic codes Lube System Crankcase breathers (top mounted) Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (four total) Protection Electronic shutoff system with purge cycle Crankcase explosion relief valves Gas shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3606 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators Control System Custom control system software is available for nonstandard ratings. Software is field programmable using flash memory. Cooling System Expansion tank Flexible connections Jacket water heater Exhaust System Flexible bellows adapters Exhaust expander Weld flanges Fuel System Fuel filter Gas pressure regulator Flexible connection Low energy fuel system Corrosive gas fuel system Ignition System CSA certification Instrumentation Remote data monitoring and speed control Compatible with Cat® Electronic Technician (ET) and Data View Communication Device — PL1000T/E Display panel deletion is optional Lube System Air or electric motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines G3606 - 18457059 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines G3606
18457059
Gas Compression Engines G3606 18457059
G3600 engines provide a wide range of power options to fit your gas compression application. G3600 engines bring the highest uptime in the industry and long operating intervals between overhaul. Operators that use G3600 engines in their fleet enjoy virtually no unscheduled downtime, the right power for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3500B engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3606 gas engine with ratings: 1324-1413 bkW (1775-1895 bhp) @ 1000 rpm are NSPS site compliant capable. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2010/11 with the use of an oxidation catalyst Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Ease of Operation - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time. Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. G3606 Standard Equipment Air Inlet System Air cleaner — standard-duty inlet air adapter Control System ADEM A3 control system provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control Cooling System Jacket water pump Jacket water thermostats and housing Aftercooler pump Aftercooler water thermostats and housing Single-stage aftercooler Exhaust System Dry wrapped exhaust manifolds Vertical outlet adapter Flywheels and Flywheel Housing SAE standard rotation Fuel System Gas admission valves with electronically controlled fuel supply pressure Ignition System A3 control system senses individual cylinder detonation and controls individual cylinder timing Instrumentation LCD display panel monitors engine parameters and displays diagnostic codes Lube System Crankcase breathers (top mounted) Oil cooler Oil filter Oil pan drain valve Mounting System Engine mounting feet (four total) Protection Electronic shutoff system with purge cycle Crankcase explosion relief valves Gas shutoff valve Starting System Air starting system General Paint — Cat yellow Vibration dampers G3606 Optional Equipment Air Inlet System Heavy-duty air cleaner with precleaners Heavy-duty air cleaner with rain protection Charging System Charging alternators Control System Custom control system software is available for nonstandard ratings. Software is field programmable using flash memory. Cooling System Expansion tank Flexible connections Jacket water heater Exhaust System Flexible bellows adapters Exhaust expander Weld flanges Fuel System Fuel filter Gas pressure regulator Flexible connection Low energy fuel system Corrosive gas fuel system Ignition System CSA certification Instrumentation Remote data monitoring and speed control Compatible with Cat® Electronic Technician (ET) and Data View Communication Device — PL1000T/E Display panel deletion is optional Lube System Air or electric motor-driven prelube Duplex oil filter LH or RH service Lube oil makeup system Mounting System Mounting plates (set of six) Power Take-Offs Front stub shafts Starting System Air pressure reducing valve Natural gas starting system General Engine barring device Damper guard

G3600 engines provide a wide range of power options to fit your gas compression application. G3600 engines bring the highest uptime in the industry and long operating intervals between overhaul. Operators that use G3600 engines in their fleet enjoy virtually no unscheduled downtime, the right power for their application, the lowest operating costs, and emissions compliance. Ideal applications for G3500B engines include centralized gathering stations, gas processing, transmissions, and storage applications. Cat G3606 gas engine with ratings: 1324-1413 bkW (1775-1895 bhp) @ 1000 rpm are NSPS site compliant capable.


Engine Design

- Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range

Emissions

Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2010/11 with the use of an oxidation catalyst

Lean Burn Engine Technology

Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption.

Ease of Operation

- High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components

Advanced Digital Engine Management

ADEM A3 engine management system integrates speed control, air/fuel ratio control, and ignition/detonation controls into a complete engine management system. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics.

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time.

Testing

Every engine is full-load tested to ensure proper engine performance.

Gas Engine Rating Pro

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgas.cat.com.


G3606 Standard Equipment
Air Inlet System

  • Air cleaner — standard-duty inlet air adapter

Control System

  • ADEM A3 control system provides electronic governing integrated with air/fuel ratio control and individual cylinder ignition timing control

Cooling System

  • Jacket water pump
  • Jacket water thermostats and housing
  • Aftercooler pump
  • Aftercooler water thermostats and housing
  • Single-stage aftercooler

Exhaust System

  • Dry wrapped exhaust manifolds
  • Vertical outlet adapter

Flywheels and Flywheel Housing

  • SAE standard rotation

Fuel System

  • Gas admission valves with electronically controlled fuel supply pressure

Ignition System

  • A3 control system senses individual cylinder detonation and controls individual cylinder timing

Instrumentation

  • LCD display panel monitors engine parameters and displays diagnostic codes

Lube System

  • Crankcase breathers (top mounted)
  • Oil cooler
  • Oil filter
  • Oil pan drain valve

Mounting System

  • Engine mounting feet (four total)

Protection

  • Electronic shutoff system with purge cycle
  • Crankcase explosion relief valves
  • Gas shutoff valve

Starting System

  • Air starting system

General

  • Paint — Cat yellow
  • Vibration dampers

G3606 Optional Equipment
Air Inlet System

  • Heavy-duty air cleaner with precleaners
  • Heavy-duty air cleaner with rain protection

Charging System

  • Charging alternators

Control System

  • Custom control system software is available for nonstandard ratings. Software is field programmable using flash memory.

Cooling System

  • Expansion tank
  • Flexible connections
  • Jacket water heater

Exhaust System

  • Flexible bellows adapters
  • Exhaust expander
  • Weld flanges

Fuel System

  • Fuel filter
  • Gas pressure regulator
  • Flexible connection
  • Low energy fuel system
  • Corrosive gas fuel system

Ignition System

  • CSA certification

Instrumentation

  • Remote data monitoring and speed control
  • Compatible with Cat® Electronic Technician (ET) and Data View
  • Communication Device — PL1000T/E
  • Display panel deletion is optional

Lube System

  • Air or electric motor-driven prelube
  • Duplex oil filter
  • LH or RH service
  • Lube oil makeup system

Mounting System

  • Mounting plates (set of six)

Power Take-Offs

  • Front stub shafts

Starting System

  • Air pressure reducing valve
  • Natural gas starting system

General

  • Engine barring device
  • Damper guard
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18457059
Product Name Gas Compression Engines G3606
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Helicopter Engine - Arrius - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Engine Type Internal Combustion
Application Avaition
Horse Power 450 to 750 HP
View Details
Cat Industrial Engine - C9.3 ACERT (TA) - Caterpillar Inc., OEM Solutions Group
Caterpillar Inc., OEM Solutions Group
View Details
Tri-Fuel Driven Engines - Gasoline, Propane or Natural Gas - Kohler Co. - Engines
Specs
Fuel Type Gasoline; LPG; CNG
Engine Type Internal Combustion
Application Commercial
View Details
Well Service Engines C15 ACERT™ (Tier 4i) - 18436226 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details