Caterpillar Oil & Gas Offshore Generator Sets C175-16 18450066

Description
Caterpillar can help you navigate the challenges in the oil and gas industry, including global competition, tightening emission standards, and high productivity demands. The Cat® C175 delivers more reliable power in less space than any other generator set in its class. As efficient as it is powerful, this compact package will make a huge impact on your rig’s performance. The proven success of the 3500 series engines forms the foundation of the Cat C175 diesel engine. Low owning and operating costs, high endurance components, and outstanding serviceability add to the innovations. The Cat Alarm and Protection System integrates with dual ADEM A4 engine control modules to provide redundant engine control, generator set protection, and a simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C175-16 offshore generator set. Ratings: 1930-2418 ekW (1833-2300 kVA) @ 50/60 Hz (1500/1200 rpm). U.S. EPA Marine Tier 2 certified and IMO Tier II emissions compliant. Product Design - Industry-leading power density for growing offshore power demands - IMO Tier II emissions compliant - High pressure electronic unit injection maximizes fuel efficiency, performance, while maintaining emission standards - Cat® Alarm and Protection System provides the latest technology in generator set control, protection, and operator interface MCS type approval Ease of Installation - Inner-outer base mounting design with vibration isolators for simplified rig integration - Package design provides single-lift installation to reduce shipyard installation complexity Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed attachments increases application flexibility and reduces installation time. Testing - Every unit is full-load tested to ensure proper package performance - Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Unmatched Product Support Offered Through the Worldwide Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat product - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repair before failure. - S•O•SSM program matches your oil sample to Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids and combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. C175-16 Standard Equipment Air Inlet System Dual turbochargers Corrosion-resistant aftercooler core Air cleaners — single or dual element Exhaust System Dry exhaust manifolds with thermo-laminated heat shields Dual turbochargers with water-cooled bearings and thermo-laminated heat shields Vertical exhaust outlet Flange and exhaust expanders Cooling System Separate-circuit-aft ercooler (SCAC) and jacket water (JW) circuit cooling system Gear-driven centrifugal pumps, one for each circuit SCAC electronic thermostat, outlet-controlled with aftercooler inlet temperature sensing JW electronic thermostat, outlet-controlled with outlet temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel priming pump Gear-driven low pressure transfer pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling valve Filler and dipstick Four-canister simplex oil filter Prelube pump — electric, air, or custom Fumes disposal with crankcase breathers Crankcase explosion relief valves Engine Control and Protection Dual ADEM A4 engine control unit (ECU) for redundancy Software monitors engine parameters and performs alarm, derate, and shutdown functions Rigid wiring harness Marine Power Display 3.0 (MPD 3.0) Mounting Inner-outer base with vibration isolators Generator Kato brushless permanent magnet 6P6.6-3200 HR 2-bearing, close-coupled arrangement 60 Hz, 600V, 0.7 PF UL/CSA listed, IP23 Flywheel and Coupling Flywheel housing, SAE No. 00 Flywheel, SAE No. 00 ABS certified, non-certified, or custom-coupling and coupling mounting Free-standing or close-coupled generator set arrangements Starting System Turbine air starter or Dual electric starting motors or Air and electric starting motors (redundant) General Power distribution box — 24V or custom 20A battery charger Cat yellow paint Offshore oil field sub-base Integral spring isolators with limit stop Lift provisions on base Oil drain extension Engine length drip pan with drain Torsional dampened driveline couplings C175-16 Optional Equipment Air Inlet System Air cleaner service indicator Cooling System 9 kW, 240V, 60 hz jacket water heater Custom jacket water heater Fuel System Four canister duplex oil filter Engine Control and Protection Cat Alarm and Protection System Communication module PL1000T/E Direct-rack control Thermocouples Metal particle detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom generators and radiators
Description
Caterpillar can help you navigate the challenges in the oil and gas industry, including global competition, tightening emission standards, and high productivity demands. The Cat® C175 delivers more reliable power in less space than any other generator set in its class. As efficient as it is powerful, this compact package will make a huge impact on your rig’s performance. The proven success of the 3500 series engines forms the foundation of the Cat C175 diesel engine. Low owning and operating costs, high endurance components, and outstanding serviceability add to the innovations. The Cat Alarm and Protection System integrates with dual ADEM A4 engine control modules to provide redundant engine control, generator set protection, and a simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C175-16 offshore generator set. Ratings: 1930-2418 ekW (1833-2300 kVA) @ 50/60 Hz (1500/1200 rpm). U.S. EPA Marine Tier 2 certified and IMO Tier II emissions compliant. Product Design - Industry-leading power density for growing offshore power demands - IMO Tier II emissions compliant - High pressure electronic unit injection maximizes fuel efficiency, performance, while maintaining emission standards - Cat® Alarm and Protection System provides the latest technology in generator set control, protection, and operator interface MCS type approval Ease of Installation - Inner-outer base mounting design with vibration isolators for simplified rig integration - Package design provides single-lift installation to reduce shipyard installation complexity Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed attachments increases application flexibility and reduces installation time. Testing - Every unit is full-load tested to ensure proper package performance - Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Unmatched Product Support Offered Through the Worldwide Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat product - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repair before failure. - S•O•SSM program matches your oil sample to Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids and combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. C175-16 Standard Equipment Air Inlet System Dual turbochargers Corrosion-resistant aftercooler core Air cleaners — single or dual element Exhaust System Dry exhaust manifolds with thermo-laminated heat shields Dual turbochargers with water-cooled bearings and thermo-laminated heat shields Vertical exhaust outlet Flange and exhaust expanders Cooling System Separate-circuit-aft ercooler (SCAC) and jacket water (JW) circuit cooling system Gear-driven centrifugal pumps, one for each circuit SCAC electronic thermostat, outlet-controlled with aftercooler inlet temperature sensing JW electronic thermostat, outlet-controlled with outlet temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel priming pump Gear-driven low pressure transfer pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling valve Filler and dipstick Four-canister simplex oil filter Prelube pump — electric, air, or custom Fumes disposal with crankcase breathers Crankcase explosion relief valves Engine Control and Protection Dual ADEM A4 engine control unit (ECU) for redundancy Software monitors engine parameters and performs alarm, derate, and shutdown functions Rigid wiring harness Marine Power Display 3.0 (MPD 3.0) Mounting Inner-outer base with vibration isolators Generator Kato brushless permanent magnet 6P6.6-3200 HR 2-bearing, close-coupled arrangement 60 Hz, 600V, 0.7 PF UL/CSA listed, IP23 Flywheel and Coupling Flywheel housing, SAE No. 00 Flywheel, SAE No. 00 ABS certified, non-certified, or custom-coupling and coupling mounting Free-standing or close-coupled generator set arrangements Starting System Turbine air starter or Dual electric starting motors or Air and electric starting motors (redundant) General Power distribution box — 24V or custom 20A battery charger Cat yellow paint Offshore oil field sub-base Integral spring isolators with limit stop Lift provisions on base Oil drain extension Engine length drip pan with drain Torsional dampened driveline couplings C175-16 Optional Equipment Air Inlet System Air cleaner service indicator Cooling System 9 kW, 240V, 60 hz jacket water heater Custom jacket water heater Fuel System Four canister duplex oil filter Engine Control and Protection Cat Alarm and Protection System Communication module PL1000T/E Direct-rack control Thermocouples Metal particle detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom generators and radiators

Suppliers

Company
Product
Description
Supplier Links
Offshore Generator Sets C175-16 - 18450066 - Caterpillar Oil & Gas
Houston, TX, USA
Offshore Generator Sets C175-16
18450066
Offshore Generator Sets C175-16 18450066
Caterpillar can help you navigate the challenges in the oil and gas industry, including global competition, tightening emission standards, and high productivity demands. The Cat® C175 delivers more reliable power in less space than any other generator set in its class. As efficient as it is powerful, this compact package will make a huge impact on your rig’s performance. The proven success of the 3500 series engines forms the foundation of the Cat C175 diesel engine. Low owning and operating costs, high endurance components, and outstanding serviceability add to the innovations. The Cat Alarm and Protection System integrates with dual ADEM A4 engine control modules to provide redundant engine control, generator set protection, and a simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C175-16 offshore generator set. Ratings: 1930-2418 ekW (1833-2300 kVA) @ 50/60 Hz (1500/1200 rpm). U.S. EPA Marine Tier 2 certified and IMO Tier II emissions compliant. Product Design - Industry-leading power density for growing offshore power demands - IMO Tier II emissions compliant - High pressure electronic unit injection maximizes fuel efficiency, performance, while maintaining emission standards - Cat® Alarm and Protection System provides the latest technology in generator set control, protection, and operator interface MCS type approval Ease of Installation - Inner-outer base mounting design with vibration isolators for simplified rig integration - Package design provides single-lift installation to reduce shipyard installation complexity Custom Packaging For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed attachments increases application flexibility and reduces installation time. Testing - Every unit is full-load tested to ensure proper package performance - Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Unmatched Product Support Offered Through the Worldwide Cat Dealer Network - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat product - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repair before failure. - S•O•SSM program matches your oil sample to Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids and combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of manufacturing processes enables Caterpillar to produce high quality, dependable products. Web Site For all your petroleum power requirements, visit www.catoilandgas.cat .com. C175-16 Standard Equipment Air Inlet System Dual turbochargers Corrosion-resistant aftercooler core Air cleaners — single or dual element Exhaust System Dry exhaust manifolds with thermo-laminated heat shields Dual turbochargers with water-cooled bearings and thermo-laminated heat shields Vertical exhaust outlet Flange and exhaust expanders Cooling System Separate-circuit-aft ercooler (SCAC) and jacket water (JW) circuit cooling system Gear-driven centrifugal pumps, one for each circuit SCAC electronic thermostat, outlet-controlled with aftercooler inlet temperature sensing JW electronic thermostat, outlet-controlled with outlet temperature sensing Engine oil cooler in JW circuit Fuel System Cat common rail high-pressure fuel system with electronically controlled unit injectors Duplex primary fuel filter with water separator Duplex secondary/tertiary fuel filters Electric fuel priming pump Gear-driven low pressure transfer pump Gear-driven high pressure transfer pump Double-walled high pressure fuel lines Fuel pressure, temperature, and leak detection sensors Lubrication System Engine-driven, gear-type oil pump Integral lube oil cooler Front-mounted oil drain lines and valve Oil sampling valve Filler and dipstick Four-canister simplex oil filter Prelube pump — electric, air, or custom Fumes disposal with crankcase breathers Crankcase explosion relief valves Engine Control and Protection Dual ADEM A4 engine control unit (ECU) for redundancy Software monitors engine parameters and performs alarm, derate, and shutdown functions Rigid wiring harness Marine Power Display 3.0 (MPD 3.0) Mounting Inner-outer base with vibration isolators Generator Kato brushless permanent magnet 6P6.6-3200 HR 2-bearing, close-coupled arrangement 60 Hz, 600V, 0.7 PF UL/CSA listed, IP23 Flywheel and Coupling Flywheel housing, SAE No. 00 Flywheel, SAE No. 00 ABS certified, non-certified, or custom-coupling and coupling mounting Free-standing or close-coupled generator set arrangements Starting System Turbine air starter or Dual electric starting motors or Air and electric starting motors (redundant) General Power distribution box — 24V or custom 20A battery charger Cat yellow paint Offshore oil field sub-base Integral spring isolators with limit stop Lift provisions on base Oil drain extension Engine length drip pan with drain Torsional dampened driveline couplings C175-16 Optional Equipment Air Inlet System Air cleaner service indicator Cooling System 9 kW, 240V, 60 hz jacket water heater Custom jacket water heater Fuel System Four canister duplex oil filter Engine Control and Protection Cat Alarm and Protection System Communication module PL1000T/E Direct-rack control Thermocouples Metal particle detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom generators and radiators

Caterpillar can help you navigate the challenges in the oil and gas industry, including global competition, tightening emission standards, and high productivity demands. The Cat® C175 delivers more reliable power in less space than any other generator set in its class. As efficient as it is powerful, this compact package will make a huge impact on your rig’s performance. The proven success of the 3500 series engines forms the foundation of the Cat C175 diesel engine. Low owning and operating costs, high endurance components, and outstanding serviceability add to the innovations. The Cat Alarm and Protection System integrates with dual ADEM A4 engine control modules to provide redundant engine control, generator set protection, and a simple operator interface. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. Cat C175-16 offshore generator set. Ratings: 1930-2418 ekW (1833-2300 kVA) @ 50/60 Hz (1500/1200 rpm). U.S. EPA Marine Tier 2 certified and IMO Tier II emissions compliant.


Product Design

- Industry-leading power density for growing offshore power demands - IMO Tier II emissions compliant - High pressure electronic unit injection maximizes fuel efficiency, performance, while maintaining emission standards - Cat® Alarm and Protection System provides the latest technology in generator set control, protection, and operator interface MCS type approval

Ease of Installation

- Inner-outer base mounting design with vibration isolators for simplified rig integration - Package design provides single-lift installation to reduce shipyard installation complexity

Custom Packaging

For any petroleum application, trust Caterpillar to meet your project needs with custom factory generator sets and mechanical packages. Cat engines, generators, controls, radiators, and transmissions can be custom designed and matched in collaboration with our local dealers to create unique solutions. Custom packages are globally supported and are covered by a one-year warranty after startup.

Full Range of Attachments

Large variety of factory-installed attachments increases application flexibility and reduces installation time.

Testing

- Every unit is full-load tested to ensure proper package performance - Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests

Unmatched Product Support Offered Through the Worldwide Cat Dealer Network

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your Cat product - Caterpillar parts and labor warranty - Preventive maintenance agreements available for repair before failure. - S•O•SSM program matches your oil sample to Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids and combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Ownership of manufacturing processes enables Caterpillar to produce high quality, dependable products.

Web Site

For all your petroleum power requirements, visit www.catoilandgas.cat.com.


C175-16 Standard Equipment
Air Inlet System

  • Dual turbochargers
  • Corrosion-resistant aftercooler core
  • Air cleaners — single or dual element

Exhaust System

  • Dry exhaust manifolds with thermo-laminated heat shields
  • Dual turbochargers with water-cooled bearings and thermo-laminated heat shields
  • Vertical exhaust outlet
  • Flange and exhaust expanders

Cooling System

  • Separate-circuit-aftercooler (SCAC) and jacket water (JW) circuit cooling system
  • Gear-driven centrifugal pumps, one for each circuit
  • SCAC electronic thermostat, outlet-controlled with aftercooler inlet temperature sensing
  • JW electronic thermostat, outlet-controlled with outlet temperature sensing
  • Engine oil cooler in JW circuit

Fuel System

  • Cat common rail high-pressure fuel system with electronically controlled unit injectors
  • Duplex primary fuel filter with water separator
  • Duplex secondary/tertiary fuel filters
  • Electric fuel priming pump
  • Gear-driven low pressure transfer pump
  • Gear-driven high pressure transfer pump
  • Double-walled high pressure fuel lines
  • Fuel pressure, temperature, and leak detection sensors

Lubrication System

  • Engine-driven, gear-type oil pump
  • Integral lube oil cooler
  • Front-mounted oil drain lines and valve
  • Oil sampling valve
  • Filler and dipstick
  • Four-canister simplex oil filter
  • Prelube pump — electric, air, or custom
  • Fumes disposal with crankcase breathers
  • Crankcase explosion relief valves

Engine Control and Protection

  • Dual ADEM A4 engine control unit (ECU) for redundancy
  • Software monitors engine parameters and performs alarm, derate, and shutdown functions
  • Rigid wiring harness
  • Marine Power Display 3.0 (MPD 3.0)

Mounting

  • Inner-outer base with vibration isolators

Generator

  • Kato brushless permanent magnet 6P6.6-3200 HR
  • 2-bearing, close-coupled arrangement
  • 60 Hz, 600V, 0.7 PF
  • UL/CSA listed, IP23

Flywheel and Coupling

  • Flywheel housing, SAE No. 00
  • Flywheel, SAE No. 00
  • ABS certified, non-certified, or custom-coupling and coupling mounting
  • Free-standing or close-coupled generator set arrangements

Starting System

  • Turbine air starter or
  • Dual electric starting motors or
  • Air and electric starting motors (redundant)

General

  • Power distribution box — 24V or custom
  • 20A battery charger
  • Cat yellow paint
  • Offshore oil field sub-base
  • Integral spring isolators with limit stop
  • Lift provisions on base
  • Oil drain extension
  • Engine length drip pan with drain
  • Torsional dampened driveline couplings

C175-16 Optional Equipment
Air Inlet System

  • Air cleaner service indicator

Cooling System

  • 9 kW, 240V, 60 hz jacket water heater
  • Custom jacket water heater

Fuel System

  • Four canister duplex oil filter

Engine Control and Protection

  • Cat Alarm and Protection System
  • Communication module PL1000T/E
  • Direct-rack control
  • Thermocouples
  • Metal particle detector
  • SOLAS spray shielding

Mounting

  • Custom I-beam base with vibration isolators

Generator

  • Custom generator

General

  • TVA report
  • Special tests
  • Project-specific installation drawings
  • P&ID-electrical drawings
  • Spare parts kit
  • Barring group
  • Engine lifting group
  • Custom generators and radiators
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Electrical Power Generators
Product Number 18450066
Product Name Offshore Generator Sets C175-16
Portability Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Generators - 2768342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fuel Type Gasoline
Phase Single Phase
Voltage 240 V
View Details
Generator - sets - 35kW Skid GenSet - HDT Global
Specs
Fuel Type Diesel
Portability Portable
Phase Three Phase
View Details
Land Use Gas Turbine - WP12 Series - Weichai Power Co., Ltd.
Specs
Fuel Type Gasoline
Portability Permanent
Applications Agriculture; Mining; Sewage Treatment
View Details