Caterpillar Oil & Gas Gas Compression Engines G3412C 18442992

Description
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412C Low Emissions (LE) engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3412C (LE) engines include gas lift, gas gathering, and wellhead gas compression. Cat G3412C (LE) gas engine. Ratings: 475 bkW (637 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions - Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 - 2.0 g/bhp-hr NOx emission versions available - Larger turbocharger and aftercooler provide lean air/fuel mixture, low emissions, and excellent fuel consumption Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Caterpillar Electronic Ignition System (EIS) Detonation sensitive timing protects the engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation - Deep sump oil pan has a larger capacity for normal 750-hour oil change intervals - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3412C Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Electronic governor Air/fuel ratio control on 1.0 g/bhp-hr NOx engines Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator (1.5 to 5 psi gas supply required) Natural gas carburetor Ignition System Cat Electronic Ignition System (EIS) with detonation sensitive timing Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — deep sump Oil filler — RH in valve cover and RH dipstick Mounting System Engine supports Protection System Detonation sensitive timing control Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes G3412C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Cooling System Radiators Blower fan and fan drives for customer supplied radiators Expansion tank Heat exchangers Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Fuel System Dual gas regulator Carburetor kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply Instrumentation Alarm module Gauges and instrument panels Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch and clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting motor — electric air start control Air pressure regulator Air silencer Electric starting motors — single 24-volt Starting aids Battery sets General Special paint
Datasheet
Description
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412C Low Emissions (LE) engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3412C (LE) engines include gas lift, gas gathering, and wellhead gas compression. Cat G3412C (LE) gas engine. Ratings: 475 bkW (637 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions - Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 - 2.0 g/bhp-hr NOx emission versions available - Larger turbocharger and aftercooler provide lean air/fuel mixture, low emissions, and excellent fuel consumption Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Caterpillar Electronic Ignition System (EIS) Detonation sensitive timing protects the engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation - Deep sump oil pan has a larger capacity for normal 750-hour oil change intervals - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3412C Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Electronic governor Air/fuel ratio control on 1.0 g/bhp-hr NOx engines Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator (1.5 to 5 psi gas supply required) Natural gas carburetor Ignition System Cat Electronic Ignition System (EIS) with detonation sensitive timing Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — deep sump Oil filler — RH in valve cover and RH dipstick Mounting System Engine supports Protection System Detonation sensitive timing control Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes G3412C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Cooling System Radiators Blower fan and fan drives for customer supplied radiators Expansion tank Heat exchangers Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Fuel System Dual gas regulator Carburetor kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply Instrumentation Alarm module Gauges and instrument panels Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch and clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting motor — electric air start control Air pressure regulator Air silencer Electric starting motors — single 24-volt Starting aids Battery sets General Special paint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines G3412C - 18442992 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines G3412C
18442992
Gas Compression Engines G3412C 18442992
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412C Low Emissions (LE) engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3412C (LE) engines include gas lift, gas gathering, and wellhead gas compression. Cat G3412C (LE) gas engine. Ratings: 475 bkW (637 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment. Engine Design - Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Emissions - Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 - 2.0 g/bhp-hr NOx emission versions available - Larger turbocharger and aftercooler provide lean air/fuel mixture, low emissions, and excellent fuel consumption Lean Burn Engine Technology Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption. Caterpillar Electronic Ignition System (EIS) Detonation sensitive timing protects the engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition Ease of Operation - Deep sump oil pan has a larger capacity for normal 750-hour oil change intervals - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3412C Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Electronic governor Air/fuel ratio control on 1.0 g/bhp-hr NOx engines Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 1 flywheel housing SAE standard rotation Fuel System Gas pressure regulator (1.5 to 5 psi gas supply required) Natural gas carburetor Ignition System Cat Electronic Ignition System (EIS) with detonation sensitive timing Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Oil pan — deep sump Oil filler — RH in valve cover and RH dipstick Mounting System Engine supports Protection System Detonation sensitive timing control Shutoff General Paint — Cat yellow Crankshaft vibration damper and pulleys Lifting eyes G3412C Optional Equipment Air Inlet System Air cleaner — two-stage Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Cooling System Radiators Blower fan and fan drives for customer supplied radiators Expansion tank Heat exchangers Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Fuel System Dual gas regulator Carburetor kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply Instrumentation Alarm module Gauges and instrument panels Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch and clutch support Front stub shaft Flywheel stub shaft Pulley removal Protection System Gas valves Status control box interconnect wiring harness Starting System Air starting motor — electric air start control Air pressure regulator Air silencer Electric starting motors — single 24-volt Starting aids Battery sets General Special paint

Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3412C Low Emissions (LE) engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3412C (LE) engines include gas lift, gas gathering, and wellhead gas compression. Cat G3412C (LE) gas engine. Ratings: 475 bkW (637 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided aftertreatment.


Engine Design

- Proven reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range

Emissions

- Meets U.S. EPA Spark Ignited Stationary NSPS Emissions for 2007/8 - 2.0 g/bhp-hr NOx emission versions available - Larger turbocharger and aftercooler provide lean air/fuel mixture, low emissions, and excellent fuel consumption

Lean Burn Engine Technology

Lean-burn engines operate with large amounts of excess air. The excess air absorbs heat during combustion reducing the combustion temperature and pressure, greatly reducing levels of NOx. Lean-burn design also provides longer component life and excellent fuel consumption.

Caterpillar Electronic Ignition System (EIS)

Detonation sensitive timing protects the engine against detonation damage. Higher voltage and longer spark duration mean easier starts, fewer misfires, and smoother operation. Diagnostic codes help pinpoint cylinder and component of interest. Spark plug maintenance codes identify spark plug condition

Ease of Operation

- Deep sump oil pan has a larger capacity for normal 750-hour oil change intervals - High-strength pan and rails for excellent mounting and stability - Side covers on block allow for inspection of internal components

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Gas Engine Rating Pro

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


G3412C Standard Equipment
Air Inlet System

  • Air cleaner — single element with service indicator

Control System

  • Electronic governor
  • Air/fuel ratio control on 1.0 g/bhp-hr NOx engines

Cooling System

  • Thermostats and housing
  • Jacket water pump
  • Aftercooler water pump
  • Aftercooler core

Exhaust System

  • Watercooled exhaust manifolds
  • Dry exhaust elbow

Flywheels & Flywheel Housings

  • SAE No. 0 flywheel
  • SAE No. 1 flywheel housing
  • SAE standard rotation

Fuel System

  • Gas pressure regulator (1.5 to 5 psi gas supply required)
  • Natural gas carburetor

Ignition System

  • Cat Electronic Ignition System (EIS) with detonation sensitive timing

Instrumentation

  • Service meter

Lube System

  • Crankcase breather — top mounted
  • Oil cooler
  • Oil filter — RH
  • Oil pan — deep sump
  • Oil filler — RH in valve cover and RH dipstick

Mounting System

  • Engine supports

Protection System

  • Detonation sensitive timing control
  • Shutoff

General

  • Paint — Cat yellow
  • Crankshaft vibration damper and pulleys
  • Lifting eyes

G3412C Optional Equipment
Air Inlet System

  • Air cleaner — two-stage
  • Air inlet adapter
  • Precleaner
  • Air cleaner rain cap

Charging System

  • Battery chargers
  • Charging alternators
  • Ammeter gauge
  • Ammeter gauge and wiring
  • Control mounting

Cooling System

  • Radiators
  • Blower fan and fan drives for customer supplied radiators
  • Expansion tank
  • Heat exchangers

Exhaust System

  • Flexible fittings
  • Elbows
  • Flanges
  • Rain caps
  • Mufflers

Fuel System

  • Dual gas regulator
  • Carburetor kits
  • Fuel filter

Ignition System

  • CSA ignition
  • Ignition ground wiring harness
  • Power supply

Instrumentation

  • Alarm module
  • Gauges and instrument panels

Mounting System

  • Vibration isolators

Power Take-Offs

  • Auxiliary drive pulleys
  • Enclosed clutch and clutch support
  • Front stub shaft
  • Flywheel stub shaft
  • Pulley removal

Protection System

  • Gas valves
  • Status control box interconnect wiring harness

Starting System

  • Air starting motor — electric air start control
  • Air pressure regulator
  • Air silencer
  • Electric starting motors — single 24-volt
  • Starting aids
  • Battery sets

General

  • Special paint
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18442992
Product Name Gas Compression Engines G3412C
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Jet Engine - TR 50 - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Natural Gas Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Commercial
View Details
Gas Compression Engines G3616 - 18458355 - Caterpillar Oil & Gas
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Industrial
View Details