Caterpillar Oil & Gas Gas Compression Engines G3408 18442354

Description
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3408 gas engine. Ratings: 190-298 bkW (255-400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3408 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanical Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital ignition system Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Rear sump oil pan Oil filler in valve cover and dipstick — RH Mounting System Engine supports Protection System Shutoffs General Paint — Cat yellow Crankshaft vibration damper and drive pulleys Lifting eyes G3408 Optional Equipment Air Inlet System Air cleaner — dual element Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG electric governor PSG pneumatic governor Cooling System Radiators Non-sparking blower fan Blower fan and fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Gauges and instrument panels Lube System Auxiliary oil reservoir removal Lubricating oil Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaf Flywheel stub shaft Pulley removal Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack
Datasheet
Description
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3408 gas engine. Ratings: 190-298 bkW (255-400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3408 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanical Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital ignition system Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Rear sump oil pan Oil filler in valve cover and dipstick — RH Mounting System Engine supports Protection System Shutoffs General Paint — Cat yellow Crankshaft vibration damper and drive pulleys Lifting eyes G3408 Optional Equipment Air Inlet System Air cleaner — dual element Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG electric governor PSG pneumatic governor Cooling System Radiators Non-sparking blower fan Blower fan and fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Gauges and instrument panels Lube System Auxiliary oil reservoir removal Lubricating oil Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaf Flywheel stub shaft Pulley removal Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Compression Engines G3408 - 18442354 - Caterpillar Oil & Gas
Houston, TX, USA
Gas Compression Engines G3408
18442354
Gas Compression Engines G3408 18442354
Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3408 gas engine. Ratings: 190-298 bkW (255-400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Gas Engine Rating Pro GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves. Product Support Offered Through Global Cat Dealer More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com G3408 Standard Equipment Air Inlet System Air cleaner — single element with service indicator Control System Governor — Woodward PSG mechanical Governor control — positive locking Cooling System Thermostats and housing Jacket water pump Aftercooler water pump Aftercooler core Exhaust System Watercooled exhaust manifolds Dry exhaust elbow Flywheel & Flywheel Housing SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Gas pressure regulator Natural gas carburetor Ignition System Digital ignition system Instrumentation Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filter — RH Auxiliary oil reservoir Rear sump oil pan Oil filler in valve cover and dipstick — RH Mounting System Engine supports Protection System Shutoffs General Paint — Cat yellow Crankshaft vibration damper and drive pulleys Lifting eyes G3408 Optional Equipment Air Inlet System Air cleaner — dual element Air inlet adapter Precleaner Air cleaner rain cap Charging System Battery chargers Charging alternators Ammeter gauge Ammeter gauge and wiring Control mounting Control System EG3P/2301A speed control governor PSG electric governor PSG pneumatic governor Cooling System Radiators Non-sparking blower fan Blower fan and fan drives for customer supplied radiators ATAAC conversion Aftercooler Expansion tank Heat exchanger Exhaust System Flexible fittings Elbows Flanges Rain caps Mufflers Exhaust manifold Fuel System Dual gas regulator Low energy fuel carburetor Low pressure gas conversion Propane and natural gas valve and jet kits Fuel filter Ignition System CSA ignition Ignition ground wiring harness Power supply — digital ignition system Instrumentation Gauges and instrument panels Lube System Auxiliary oil reservoir removal Lubricating oil Mounting System Vibration isolators Power Take-Offs Auxiliary drive pulleys Enclosed clutch Clutch support Front stub shaf Flywheel stub shaft Pulley removal Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack

Tough and durable, built on the industry-standard G3400 platform bring maximum uptime and low operating cost to your operation. G3408 engines meet the most demanding continuous duty gas compression applications with virtually no unscheduled downtime. Ideal applications for G3408 engines include gas lift, gas gathering, and wellhead gas compression. Cat G3408 gas engine. Ratings: 190-298 bkW (255-400 bhp) @ 1800 rpm are NSPS site compliant capable with customer-provided air-fuel ratio control and aftertreatment or available for non-regulated areas.


Engine Design

- Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Gas Engine Rating Pro

GERP is a PC-based program designed to provide site performance capabilities for Cat® natural gas engines for the gas compression industry. GERP provides engine data for your site’s altitude, ambient temperature, fuel, engine coolant heat rejection, performance data, installation drawings, spec sheets, and pump curves.

Product Support Offered Through Global Cat Dealer

More than 2,200 dealer outlets Cat factory-trained dealer technicians service every aspect of your petroleum engine Cat parts and labor warranty Preventive maintenance agreements available for repairbefore-failure options S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: - Internal engine component condition - Presence of unwanted fluids - Presence of combustion by-products - Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

Over 60 years of natural gas engine production Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


G3408 Standard Equipment
Air Inlet System

  • Air cleaner — single element with service indicator

Control System

  • Governor — Woodward PSG mechanical
  • Governor control — positive locking

Cooling System

  • Thermostats and housing
  • Jacket water pump
  • Aftercooler water pump
  • Aftercooler core

Exhaust System

  • Watercooled exhaust manifolds
  • Dry exhaust elbow

Flywheel & Flywheel Housing

  • SAE No. 0 flywheel
  • SAE No. 0 flywheel housing
  • SAE standard rotation

Fuel System

  • Gas pressure regulator
  • Natural gas carburetor

Ignition System

  • Digital ignition system

Instrumentation

  • Service meter

Lube System

  • Crankcase breather — top mounted
  • Oil cooler
  • Oil filter — RH
  • Auxiliary oil reservoir
  • Rear sump oil pan
  • Oil filler in valve cover and dipstick — RH

Mounting System

  • Engine supports

Protection System

  • Shutoffs

General

  • Paint — Cat yellow
  • Crankshaft vibration damper and drive pulleys
  • Lifting eyes

G3408 Optional Equipment
Air Inlet System

  • Air cleaner — dual element
  • Air inlet adapter
  • Precleaner
  • Air cleaner rain cap

Charging System

  • Battery chargers
  • Charging alternators
  • Ammeter gauge
  • Ammeter gauge and wiring
  • Control mounting

Control System

  • EG3P/2301A speed control governor
  • PSG electric governor
  • PSG pneumatic governor

Cooling System

  • Radiators
  • Non-sparking blower fan
  • Blower fan and fan drives for customer supplied radiators
  • ATAAC conversion
  • Aftercooler
  • Expansion tank
  • Heat exchanger

Exhaust System

  • Flexible fittings
  • Elbows
  • Flanges
  • Rain caps
  • Mufflers
  • Exhaust manifold

Fuel System

  • Dual gas regulator
  • Low energy fuel carburetor
  • Low pressure gas conversion
  • Propane and natural gas valve and jet kits
  • Fuel filter

Ignition System

  • CSA ignition
  • Ignition ground wiring harness
  • Power supply — digital ignition system

Instrumentation

  • Gauges and instrument panels

Lube System

  • Auxiliary oil reservoir removal
  • Lubricating oil

Mounting System

  • Vibration isolators

Power Take-Offs

  • Auxiliary drive pulleys
  • Enclosed clutch
  • Clutch support
  • Front stub shaf
  • Flywheel stub shaft
  • Pulley removal

Protection System

  • Gas valves

Starting System

  • Air starting motor
  • Electric air start control
  • Air pressure regulator
  • Air silencer
  • Electric starting motor — single 24-volt
  • Starting aids
  • Battery sets (24-volt dry), cables, and rack
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18442354
Product Name Gas Compression Engines G3408
Fuel Type CNG
Unlock Full Specs
to access all available technical data

Similar Products

Fire Pump Engines 3406C - 18457196 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details
WARTSILA 2-Stroke Engines -  - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Gasoline (optional feature); Diesel
Engine Type Internal Combustion
Application Marine
View Details
Jet Engine - Silvercrest® 2C - Snecma
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Gasoline Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Application Consumer , Commercial
View Details