Caterpillar Oil & Gas Well Service Engines 3512C DGB 18439557

Description
Well stimulation operations in the oilfield are complex and demanding. The 3512C (HD) with dynamic gas blending engine for well stimulation operations was specifically developed to lower fuel cost while while meeting the highest standards in performance, durability, reliability, and emissions. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S. EPA Non-road Tier 2 equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repair-before-failur e options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience - Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. • Cast engine blocks, heads, cylinder liners, front and flywheel housings • Machine critical components • Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com 3512C DGB Standard Equipment Air Inlet System Air-to-air aftercooled (ATAAC) (512DW04, 512DW05, 512DW06, 512DW07) Air cleaners (single element w/service indicator) Control System ADEM A3 ECU, LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven centrifugal pumps) Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Exhaust System Land Well Service Engine: Offshore Well Service Engine: Flywheels & Flywheel Housing Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter, RH spin-on type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional — remote instrumentation available Service meter Lube System Crankcase breather — top-mounted Oil cooler Oil filler and dipstick — RH Oil pump Oil filter — RH spin-on type Rear sump oil pan, 250-hour change interval Oil pan drain valve, 3/4" NPT female connection Fumes disposal Scavenger pump Mounting System Trunion front support Power Take-Offs ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Front housing, two-sided Protection System ADEM A3 ECU system to provide customer programmable engine deration strategies to protect against adverse operating conditions Emergency stop logic inputs provided at 40-pin customer interface connection ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Single Air inlet shutoff General Paint, Cat yellow Vibration damper and guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level sensor Coolant conditioner Connections Emissions Certifications IMO Certification and European Union Certification Exhaust System Flexible exhaust fitting Elbows Flange Flange and exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel cooler Fuel priming pumps Water/fuel separator Fuel level switch Gauges and Instrument Panels Engine mount premium panel Remote instrumentation Lube System RH oil filters Oil pan accessories Oil pan front sump — 250 hrs High capacity oil pan — 500 hrs Power Take-Offs Front Accessory Drives Auxiliary Drive Shaft Auxiliary Drive Pulleys Front Stub Shaft Front Crankshaft Adapter Pulleys Protection System Corrosion Protection Starting System Air starting motors Air pressure regulator Air silencer Hydraulic starter Battery sets— 24V Battery cable
Datasheet
Description
Well stimulation operations in the oilfield are complex and demanding. The 3512C (HD) with dynamic gas blending engine for well stimulation operations was specifically developed to lower fuel cost while while meeting the highest standards in performance, durability, reliability, and emissions. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S. EPA Non-road Tier 2 equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repair-before-failur e options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience - Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. • Cast engine blocks, heads, cylinder liners, front and flywheel housings • Machine critical components • Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com 3512C DGB Standard Equipment Air Inlet System Air-to-air aftercooled (ATAAC) (512DW04, 512DW05, 512DW06, 512DW07) Air cleaners (single element w/service indicator) Control System ADEM A3 ECU, LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven centrifugal pumps) Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Exhaust System Land Well Service Engine: Offshore Well Service Engine: Flywheels & Flywheel Housing Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter, RH spin-on type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional — remote instrumentation available Service meter Lube System Crankcase breather — top-mounted Oil cooler Oil filler and dipstick — RH Oil pump Oil filter — RH spin-on type Rear sump oil pan, 250-hour change interval Oil pan drain valve, 3/4" NPT female connection Fumes disposal Scavenger pump Mounting System Trunion front support Power Take-Offs ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Front housing, two-sided Protection System ADEM A3 ECU system to provide customer programmable engine deration strategies to protect against adverse operating conditions Emergency stop logic inputs provided at 40-pin customer interface connection ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Single Air inlet shutoff General Paint, Cat yellow Vibration damper and guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level sensor Coolant conditioner Connections Emissions Certifications IMO Certification and European Union Certification Exhaust System Flexible exhaust fitting Elbows Flange Flange and exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel cooler Fuel priming pumps Water/fuel separator Fuel level switch Gauges and Instrument Panels Engine mount premium panel Remote instrumentation Lube System RH oil filters Oil pan accessories Oil pan front sump — 250 hrs High capacity oil pan — 500 hrs Power Take-Offs Front Accessory Drives Auxiliary Drive Shaft Auxiliary Drive Pulleys Front Stub Shaft Front Crankshaft Adapter Pulleys Protection System Corrosion Protection Starting System Air starting motors Air pressure regulator Air silencer Hydraulic starter Battery sets— 24V Battery cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines 3512C DGB - 18439557 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines 3512C DGB
18439557
Well Service Engines 3512C DGB 18439557
Well stimulation operations in the oilfield are complex and demanding. The 3512C (HD) with dynamic gas blending engine for well stimulation operations was specifically developed to lower fuel cost while while meeting the highest standards in performance, durability, reliability, and emissions. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S. EPA Non-road Tier 2 equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range Cooling System Air-to-Air Aftercooled (ATAAC) Engine Mounted Transmission Oil Cooler — Integration with engine cooling system allows ease of installation and a tighter overall engine package Advanced Digital Engine Management ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance Product Support - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repair-before-failur e options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience - Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. • Cast engine blocks, heads, cylinder liners, front and flywheel housings • Machine critical components • Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com 3512C DGB Standard Equipment Air Inlet System Air-to-air aftercooled (ATAAC) (512DW04, 512DW05, 512DW06, 512DW07) Air cleaners (single element w/service indicator) Control System ADEM A3 ECU, LH With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Torque converter connections Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven centrifugal pumps) Connections for radiator cooling Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections Exhaust System Land Well Service Engine: Offshore Well Service Engine: Flywheels & Flywheel Housing Flywheel, SAE No. 0, 151 teeth Flywheel housing, SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter, RH spin-on type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional — remote instrumentation available Service meter Lube System Crankcase breather — top-mounted Oil cooler Oil filler and dipstick — RH Oil pump Oil filter — RH spin-on type Rear sump oil pan, 250-hour change interval Oil pan drain valve, 3/4" NPT female connection Fumes disposal Scavenger pump Mounting System Trunion front support Power Take-Offs ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Front housing, two-sided Protection System ADEM A3 ECU system to provide customer programmable engine deration strategies to protect against adverse operating conditions Emergency stop logic inputs provided at 40-pin customer interface connection ATAAC (512DW04, 512DW05, 512DW06, 512DW07) Single Air inlet shutoff General Paint, Cat yellow Vibration damper and guard Lifting eyes 3512C DGB Optional Equipment Air Compressors Air Inlet System Air cleaner Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Throttle position sensors Cooling System Coolant level sensor Coolant conditioner Connections Emissions Certifications IMO Certification and European Union Certification Exhaust System Flexible exhaust fitting Elbows Flange Flange and exhaust adapters Manifold Mufflers Fuel Systems Flexible fuel lines Fuel cooler Fuel priming pumps Water/fuel separator Fuel level switch Gauges and Instrument Panels Engine mount premium panel Remote instrumentation Lube System RH oil filters Oil pan accessories Oil pan front sump — 250 hrs High capacity oil pan — 500 hrs Power Take-Offs Front Accessory Drives Auxiliary Drive Shaft Auxiliary Drive Pulleys Front Stub Shaft Front Crankshaft Adapter Pulleys Protection System Corrosion Protection Starting System Air starting motors Air pressure regulator Air silencer Hydraulic starter Battery sets— 24V Battery cable

Well stimulation operations in the oilfield are complex and demanding. The 3512C (HD) with dynamic gas blending engine for well stimulation operations was specifically developed to lower fuel cost while while meeting the highest standards in performance, durability, reliability, and emissions. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. 3512C (HD) engines, with ratings: 1678-1864 bkW (2250-2500 bhp) @ 1900 rpm meet IMO Tier II, U.S. EPA Marine Tier 2, and U.S. EPA Non-road Tier 2 equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas.


Engine Design

- Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range

Cooling System

Air-to-Air Aftercooled (ATAAC)

Engine Mounted Transmission Oil Cooler —

Integration with engine cooling system allows ease of installation and a tighter overall engine package

Advanced Digital Engine Management

ADEM A3 engine management system integrates speed control, air/fuel ratio control and ignition/detonation controls into a complete engine management system with integrated digital ignition, engine protection and monitoring

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup.

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance

Product Support

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repair-before-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards to determine: • Internal engine component condition • Presence of unwanted fluids • Presence of combustion by-products • Site-specific oil change interval

Over 80 Years of Engine Manufacturing Experience

- Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. • Cast engine blocks, heads, cylinder liners, front and flywheel housings • Machine critical components • Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


3512C DGB Standard Equipment
Air Inlet System

  • Air-to-air aftercooled (ATAAC) (512DW04, 512DW05, 512DW06, 512DW07)
  • Air cleaners (single element w/service indicator)

Control System

  • ADEM A3 ECU, LH
  • With electronic fuel injector fuel system (10 amp DC power required to drive electronic engine control module)

Cooling System

  • ATAAC (512DW04, 512DW05, 512DW06, 512DW07)
  • Torque converter connections
  • Thermostats and housing, jacket water pump, gear-driven centrifugal (gear-driven centrifugal pumps)
  • Connections for radiator cooling
  • Dual outlets: 88.9 mm O.D. (3.5 in) elbow hose connections

Exhaust System

  • Land Well Service Engine:
  • Offshore Well Service Engine:

Flywheels & Flywheel Housing

  • Flywheel, SAE No. 0, 151 teeth
  • Flywheel housing, SAE No. 0

Fuel System

  • Primary fuel filter
  • Fuel priming pump
  • Fuel filter, RH spin-on type
  • Fuel transfer pump
  • Electronically controlled unit injectors

Instrumentation

  • No standard instrumentation
  • Optional — remote instrumentation available Service meter

Lube System

  • Crankcase breather — top-mounted
  • Oil cooler
  • Oil filler and dipstick — RH
  • Oil pump
  • Oil filter — RH spin-on type
  • Rear sump oil pan, 250-hour change interval
  • Oil pan drain valve, 3/4" NPT female connection
  • Fumes disposal
  • Scavenger pump

Mounting System

  • Trunion front support

Power Take-Offs

  • ATAAC (512DW04, 512DW05, 512DW06, 512DW07)
  • Front housing, two-sided

Protection System

  • ADEM A3 ECU system to provide customer programmable engine deration strategies to protect against adverse operating conditions
  • Emergency stop logic inputs provided at 40-pin customer interface connection
  • ATAAC (512DW04, 512DW05, 512DW06, 512DW07)
  • Single Air inlet shutoff

General

  • Paint, Cat yellow
  • Vibration damper and guard
  • Lifting eyes

3512C DGB Optional Equipment
Air Compressors
Air Inlet System

  • Air cleaner
  • Remote air inlet adapters
  • Air inlet heater

Charging System

  • Battery chargers
  • Charging alternators

Control System

  • Throttle position sensors

Cooling System

  • Coolant level sensor
  • Coolant conditioner
  • Connections

Emissions Certifications

  • IMO Certification and European Union Certification

Exhaust System

  • Flexible exhaust fitting
  • Elbows
  • Flange
  • Flange and exhaust adapters
  • Manifold
  • Mufflers

Fuel Systems

  • Flexible fuel lines
  • Fuel cooler
  • Fuel priming pumps
  • Water/fuel separator
  • Fuel level switch

Gauges and Instrument Panels

  • Engine mount premium panel
  • Remote instrumentation

Lube System

  • RH oil filters
  • Oil pan accessories
  • Oil pan front sump — 250 hrs
  • High capacity oil pan — 500 hrs

Power Take-Offs

  • Front Accessory Drives
  • Auxiliary Drive Shaft
  • Auxiliary Drive Pulleys
  • Front Stub Shaft
  • Front Crankshaft Adapter
  • Pulleys

Protection System

  • Corrosion Protection

Starting System

  • Air starting motors
  • Air pressure regulator
  • Air silencer
  • Hydraulic starter
  • Battery sets— 24V
  • Battery cable
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18439557
Product Name Well Service Engines 3512C DGB
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 2150 to 2500 HP
Displacement 58.57 liters (61.89 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Jet Engine - TR 40 - Safran Helicopter Engines
Safran Helicopter Engines
Specs
Fuel Type Jet Fuel
Engine Type Internal Combustion
Application Avaition
View Details
Natural Gas Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Commercial
View Details
Well Service Engines C13 ACERT™ (Tier 4 Final) - 18437496 - Caterpillar Oil & Gas
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
View Details