Caterpillar Oil & Gas Well Service Engines C18 ACERT™ (Tier 4i) 18437008

Description
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs while meeting tight environmental requirements. This is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines with ratings: 447-522 bkW (600-700 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 4 Interim, EU Stage IIIB emission standards. Rating 563 bkW (755 bhp) @ 1800-1900 rpm meets U.S. EPA Tier 4 Interim emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Regeneration: Cat Regeneration System maximizes fuel efficiency during regeneration Transparent Regeneration: Regeneration system optimized for petroleum applications for minimal impact to operation Flexibility: Flexible regen options maximize uptime Flex pipe connection kit with 90° rotatable elbows to attach to Cat Regeneration System Inlet Mounting: Remote installation options provide OEM flexibility for many applications, including horizontal and vertical mounting, with and without muffler Service: Minimum 5000-hour diesel particulate filter ash service interval Available in 12V or 24V systems C18 ACERT™ (Tier 4i) Standard Equipment Air Inlet System Turbocharged Aftercooled Control System Electronic control system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) remote fan control Cooling System Vertical outlet thermostat housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability Exhaust System Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat Regeneration System, optional exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, and center) Power Take Off SAE B and SAE C drives available, engine power can also be taken from the front of the engine on some applications General Paint: Cat yellow; vibration damper; lifting eyes
Datasheet
Description
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs while meeting tight environmental requirements. This is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines with ratings: 447-522 bkW (600-700 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 4 Interim, EU Stage IIIB emission standards. Rating 563 bkW (755 bhp) @ 1800-1900 rpm meets U.S. EPA Tier 4 Interim emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Regeneration: Cat Regeneration System maximizes fuel efficiency during regeneration Transparent Regeneration: Regeneration system optimized for petroleum applications for minimal impact to operation Flexibility: Flexible regen options maximize uptime Flex pipe connection kit with 90° rotatable elbows to attach to Cat Regeneration System Inlet Mounting: Remote installation options provide OEM flexibility for many applications, including horizontal and vertical mounting, with and without muffler Service: Minimum 5000-hour diesel particulate filter ash service interval Available in 12V or 24V systems C18 ACERT™ (Tier 4i) Standard Equipment Air Inlet System Turbocharged Aftercooled Control System Electronic control system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) remote fan control Cooling System Vertical outlet thermostat housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability Exhaust System Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat Regeneration System, optional exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, and center) Power Take Off SAE B and SAE C drives available, engine power can also be taken from the front of the engine on some applications General Paint: Cat yellow; vibration damper; lifting eyes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C18 ACERT™ (Tier 4i) - 18437008 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C18 ACERT™ (Tier 4i)
18437008
Well Service Engines C18 ACERT™ (Tier 4i) 18437008
Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs while meeting tight environmental requirements. This is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines with ratings: 447-522 bkW (600-700 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 4 Interim, EU Stage IIIB emission standards. Rating 563 bkW (755 bhp) @ 1800-1900 rpm meets U.S. EPA Tier 4 Interim emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer. Regeneration: Cat Regeneration System maximizes fuel efficiency during regeneration Transparent Regeneration: Regeneration system optimized for petroleum applications for minimal impact to operation Flexibility: Flexible regen options maximize uptime Flex pipe connection kit with 90° rotatable elbows to attach to Cat Regeneration System Inlet Mounting: Remote installation options provide OEM flexibility for many applications, including horizontal and vertical mounting, with and without muffler Service: Minimum 5000-hour diesel particulate filter ash service interval Available in 12V or 24V systems C18 ACERT™ (Tier 4i) Standard Equipment Air Inlet System Turbocharged Aftercooled Control System Electronic control system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) remote fan control Cooling System Vertical outlet thermostat housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability Exhaust System Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat Regeneration System, optional exhaust outlet Flywheels and Flywheel Housing SAE 0 and SAE 1 flywheel housing Fuel System MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming Lube System Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, and center) Power Take Off SAE B and SAE C drives available, engine power can also be taken from the front of the engine on some applications General Paint: Cat yellow; vibration damper; lifting eyes

Cat C18 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs while meeting tight environmental requirements. This is an ideal engine for applications that require Tier 4 Interim or EU Stage IIIB emissions certifications in well service applications such as pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C18 ACERT engines with ratings: 447-522 bkW (600-700 bhp)@ 1800-1900 rpm meet U.S. EPA Tier 4 Interim, EU Stage IIIB emission standards. Rating 563 bkW (755 bhp) @ 1800-1900 rpm meets U.S. EPA Tier 4 Interim emission standards. This information about Emissions describes the particular rating's emissions technology. For more information about emissions certification, please contact your local Cat dealer.


Regeneration:

Cat Regeneration System maximizes fuel efficiency during regeneration

Transparent Regeneration:

Regeneration system optimized for petroleum applications for minimal impact to operation

Flexibility:

Flexible regen options maximize uptime Flex pipe connection kit with 90° rotatable elbows to attach to Cat Regeneration System Inlet

Mounting:

Remote installation options provide OEM flexibility for many applications, including horizontal and vertical mounting, with and without muffler

Service:

Minimum 5000-hour diesel particulate filter ash service interval Available in 12V or 24V systems


C18 ACERT™ (Tier 4i) Standard Equipment
Air Inlet System

  • Turbocharged Aftercooled

Control System

  • Electronic control system, over-foam wiring harness, automatic altitude compensation, power compensated for fuel temperature, configurable software features, engine monitoring system SAE J1939 broadcast and control, integrated Electronic Control Unit (ECU) remote fan control

Cooling System

  • Vertical outlet thermostat housing, centrifugal water pump, guidance on cooling system design available to ensure machine reliability

Exhaust System

  • Clean Emissions Module (CEM) that includes Diesel Particulate Filter (DPF), Diesel Oxidation Catalyst (DOC), and Cat Regeneration System, optional exhaust outlet

Flywheels and Flywheel Housing

  • SAE 0 and SAE 1 flywheel housing

Fuel System

  • MEUI injection; primary fuel filter, secondary fuel filters, fuel transfer pump, electronic fuel priming

Lube System

  • Open crankcase ventilation system, oil cooler, oil filler, oil filter, oil dipstick, oil pump (gear driven), choice of sumps (front, rear, and center)

Power Take Off

  • SAE B and SAE C drives available, engine power can also be taken from the front of the engine on some applications

General

  • Paint: Cat yellow; vibration damper; lifting eyes
Supplier's Site Datasheet

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18437008
Product Name Well Service Engines C18 ACERT™ (Tier 4i)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 600 to 755 HP
RPM 1900 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Tri-Fuel Driven Engines - Gasoline, Propane or Natural Gas - Kohler Co. - Engines
Specs
Fuel Type Gasoline; LPG; CNG
Engine Type Internal Combustion
Application Commercial
View Details
Rammer Engine - EH09 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
Horse Power 2.4 HP
View Details
Gas Compression Engines G3508 - 18443251 - Caterpillar Oil & Gas
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Industrial
View Details
4-Stroke HiMSEN Dual Fuel Engine - H35DF(V) - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Gasoline (optional feature); Diesel
Engine Type Internal Combustion
Application Marine
View Details