Caterpillar Oil & Gas Well Service Engines C15 ACERT™ (Dry Manifold) 18436090

Description
Cat C15 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C15 ACERT engines include workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT engines, with ratings: 328-444 bkW (440-595 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range. - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C15 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifugal, RH RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Front turbo exhaust Full marmon connection, maximum load 10 kg for direct connection to turbo Flywheels and Flywheel Housings See Mandatory Options Fuel System MEUI system Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base Lube System Crankcase breather — rear valve cover Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — LH front Oil dipstick — LH front Oil pump Oil valve sampling — on oil filter base Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11 tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Literature group owner and operator Mandatory Options Throttle position sensor Exhaust system — front or rear Flywheel housing or rear PTO Primary filter/water separator C15 ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Charging System Charging alternators Alternator mountings Alternator wiring Circuit breaker mountings Alternator belt guard Cooling System Radiator — installed Radiator — ship loose Fan drive f/u/w Caterpillar installed radiator Fan drives for customer-supplied radiators Fan height instructions Vee belts for customer-supplied radiators Aftercooler lines f/u/w Caterpillar installed radiator Rear-facing exhaust Aftercooler lines Suction fan adapters — attaches fan to fan pulley Blower fan adapter — attaches fan to fan pulley Blower fan Suction fan Fan belt tightener Coolant level sensor Dry charge coolant conditioners Dry charge coolant conditioner element Exhaust System Turbo exhaust connection Flexible fitting Elbows Flanges Dry elbow
Description
Cat C15 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C15 ACERT engines include workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT engines, with ratings: 328-444 bkW (440-595 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range. - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C15 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifugal, RH RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Front turbo exhaust Full marmon connection, maximum load 10 kg for direct connection to turbo Flywheels and Flywheel Housings See Mandatory Options Fuel System MEUI system Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base Lube System Crankcase breather — rear valve cover Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — LH front Oil dipstick — LH front Oil pump Oil valve sampling — on oil filter base Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11 tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Literature group owner and operator Mandatory Options Throttle position sensor Exhaust system — front or rear Flywheel housing or rear PTO Primary filter/water separator C15 ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Charging System Charging alternators Alternator mountings Alternator wiring Circuit breaker mountings Alternator belt guard Cooling System Radiator — installed Radiator — ship loose Fan drive f/u/w Caterpillar installed radiator Fan drives for customer-supplied radiators Fan height instructions Vee belts for customer-supplied radiators Aftercooler lines f/u/w Caterpillar installed radiator Rear-facing exhaust Aftercooler lines Suction fan adapters — attaches fan to fan pulley Blower fan adapter — attaches fan to fan pulley Blower fan Suction fan Fan belt tightener Coolant level sensor Dry charge coolant conditioners Dry charge coolant conditioner element Exhaust System Turbo exhaust connection Flexible fitting Elbows Flanges Dry elbow

Suppliers

Company
Product
Description
Supplier Links
Well Service Engines C15 ACERT™ (Dry Manifold) - 18436090 - Caterpillar Oil & Gas
Houston, TX, USA
Well Service Engines C15 ACERT™ (Dry Manifold)
18436090
Well Service Engines C15 ACERT™ (Dry Manifold) 18436090
Cat C15 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C15 ACERT engines include workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT engines, with ratings: 328-444 bkW (440-595 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas. Engine Design - Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range. - PTO drive options provide flexible access to auxiliary power for pumps and other needs Advanced Digital Engine Management ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics. Optional Attachments - Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications Custom Packaging For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Transmissions Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance. Full Range of Attachments Large variety of factory-installed engine attachments reduces packaging time Testing Every engine is full-load tested to ensure proper engine performance. Product Support Offered Through Global Cat Dealer - More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo .com C15 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection Control System Electronic governing, PTO speed control Programmable ratings Cold mode start strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifugal, RH RH front water pump inlet All plugs/fittings are STOR for lines gp water Exhaust System Exhaust manifold — dry Front turbo exhaust Full marmon connection, maximum load 10 kg for direct connection to turbo Flywheels and Flywheel Housings See Mandatory Options Fuel System MEUI system Fuel filter, secondary, mid-mount (LH 2 micron high performance) Fuel transfer pump, LH front Fuel priming pump, LH mid-mount Fuel sample valve, mounted on fuel filter base Lube System Crankcase breather — rear valve cover Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — LH front Oil dipstick — LH front Oil pump Oil valve sampling — on oil filter base Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width Hydraulic pump drive, SAE A, 11 tooth General Vibration damper Paint — Cat yellow Lifting eyes Automatic variable timing, electronic Electronic installation kit 70-pin connector (connectors, pins, sockets) Literature group owner and operator Mandatory Options Throttle position sensor Exhaust system — front or rear Flywheel housing or rear PTO Primary filter/water separator C15 ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Charging System Charging alternators Alternator mountings Alternator wiring Circuit breaker mountings Alternator belt guard Cooling System Radiator — installed Radiator — ship loose Fan drive f/u/w Caterpillar installed radiator Fan drives for customer-supplied radiators Fan height instructions Vee belts for customer-supplied radiators Aftercooler lines f/u/w Caterpillar installed radiator Rear-facing exhaust Aftercooler lines Suction fan adapters — attaches fan to fan pulley Blower fan adapter — attaches fan to fan pulley Blower fan Suction fan Fan belt tightener Coolant level sensor Dry charge coolant conditioners Dry charge coolant conditioner element Exhaust System Turbo exhaust connection Flexible fitting Elbows Flanges Dry elbow

Cat C15 ACERT engines are the ideal solution for your demanding operations in the oilfield. Decades of field operation and intense research and development allow Cat C15 ACERT engines to deliver excellent performance with low operating costs and emissions. Equipment powered by C15 ACERT engines include workover rigs, pump skids, nitrogen units, acidizing units, cementing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C15 ACERT engines, with ratings: 328-444 bkW (440-595 bhp) @ 1800-2100 rpm, meet China Stage II, U.S. EPA Tier 3 equivalent, EU Stage IIIA equivalent emission standards. They are available using U.S. EPA and EU Flexibility, and for other regulated and non-regulated areas.


Engine Design

- Proven reliability and durability - Robust diesel strength design prolongs life and lowers owning and operating costs - Broad operating speed range. - PTO drive options provide flexible access to auxiliary power for pumps and other needs

Advanced Digital Engine Management

ADEM A3 control system providing integrated ignition, speed governing, protection, and controls, including detonation-sensitive variable ignition timing. ADEM A3 has improved: user interface, display system, shutdown controls, and system diagnostics.

Optional Attachments

- Engine-Mounted Transmission Oil Cooler — integration with engine cooling system allows ease of installation and a tighter overall engine package - Engine Brakes — braking capabilities for mobile applications

Custom Packaging

For any petroleum application, trust Caterpillar to meet your exact needs with a factory custom package. Cat® engines, generators, enclosures, controls, radiators, transmissions — anything your project requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup.

Transmissions

Caterpillar has a full line of engine-transmission packages that can be fully integrated with your axle, hydraulics, and operator interface. Cat transmissions deliver continuous operation under full load, smooth shifting at any speed, and maximum up time, with unmatched durability and easy maintenance.

Full Range of Attachments

Large variety of factory-installed engine attachments reduces packaging time

Testing

Every engine is full-load tested to ensure proper engine performance.

Product Support Offered Through Global Cat Dealer

- More than 2,200 dealer outlets - Cat factory-trained dealer technicians service every aspect of your petroleum engine - Cat parts and labor warranty - Preventive maintenance agreements available for repairbefore-failure options - S•O•SSM program matches your oil and coolant samples against Caterpillar set standards

Over 80 Years of Engine Manufacturing Experience

Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine

Web Site

For all your petroleum power requirements, visit www.catoilandgasinfo.com


C15 ACERT™ (Dry Manifold) Standard Equipment
Air Inlet System

  • Single turbocharger, mid-mounted, inlet 152.4 mm (6 in), hose connection

Control System

  • Electronic governing, PTO speed control
  • Programmable ratings
  • Cold mode start strategy
  • Automatic altitude compensation
  • Power compensation for fuel temperature
  • Programmable low and high idle and TEL
  • Electronic diagnostics and fault logging
  • Engine monitoring and protection system (speed, temperature, pressure)
  • J1939 Broadcast (diagnostic, engine status, and control)

Cooling System

  • Thermostats and housing — outlet vertical
  • Jacket water pump — gear-driven, centrifugal, RH
  • RH front water pump inlet
  • All plugs/fittings are STOR for lines gp water

Exhaust System

  • Exhaust manifold — dry
  • Front turbo exhaust
  • Full marmon connection, maximum load 10 kg for direct connection to turbo

Flywheels and Flywheel Housings

  • See Mandatory Options

Fuel System

  • MEUI system
  • Fuel filter, secondary, mid-mount (LH 2 micron high performance)
  • Fuel transfer pump, LH front
  • Fuel priming pump, LH mid-mount
  • Fuel sample valve, mounted on fuel filter base

Lube System

  • Crankcase breather — rear valve cover
  • Oil cooler — RH
  • Oil filter — RH
  • Oil pan — front sump
  • Oil filler — LH front
  • Oil dipstick — LH front
  • Oil pump
  • Oil valve sampling — on oil filter base

Mounting System

  • Front support (shipping only)

Power Take-Offs

  • Crankshaft pulley, 203.2 mm (8 in), 3 grooves 292.1 mm (11.5 in) 1 groove, all 15.9 mm (.63 in) width
  • Hydraulic pump drive, SAE A, 11 tooth

General

  • Vibration damper
  • Paint — Cat yellow
  • Lifting eyes
  • Automatic variable timing, electronic
  • Electronic installation kit 70-pin connector (connectors, pins, sockets)
  • Literature group owner and operator

Mandatory Options

  • Throttle position sensor
  • Exhaust system — front or rear
  • Flywheel housing or rear PTO
  • Primary filter/water separator

C15 ACERT™ (Dry Manifold) Optional Equipment
Transmission Arrangement

  • Transmission cooler
  • Tool set

Air Compressor

  • Air chambers
  • Air compressor governor

Air Inlet System

  • Air cleaners
  • Precleaners
  • Air lines
  • Air inlet gasket

Charging System

  • Charging alternators
  • Alternator mountings
  • Alternator wiring
  • Circuit breaker mountings
  • Alternator belt guard

Cooling System

  • Radiator — installed
  • Radiator — ship loose
  • Fan drive f/u/w Caterpillar installed radiator
  • Fan drives for customer-supplied radiators
  • Fan height instructions
  • Vee belts for customer-supplied radiators
  • Aftercooler lines f/u/w Caterpillar installed radiator
  • Rear-facing exhaust
  • Aftercooler lines
  • Suction fan adapters — attaches fan to fan pulley
  • Blower fan adapter — attaches fan to fan pulley
  • Blower fan
  • Suction fan
  • Fan belt tightener
  • Coolant level sensor
  • Dry charge coolant conditioners
  • Dry charge coolant conditioner element

Exhaust System

  • Turbo exhaust connection
  • Flexible fitting
  • Elbows
  • Flanges
  • Dry elbow
Supplier's Site

Technical Specifications

  Caterpillar Oil & Gas
Product Category Combustion Engines
Product Number 18436090
Product Name Well Service Engines C15 ACERT™ (Dry Manifold)
Fuel Type Diesel
Engine Type Internal Combustion
Application Industrial
Horse Power 440 to 595 HP
Displacement 15.21 liters (16.07 quarts)
Unlock Full Specs
to access all available technical data

Similar Products

Diesel Driven Engines -  - Kohler Co. - Engines
Kohler Co. - Engines
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Agriculture; Commercial
View Details
Overhead Cam Engine - EX40 - Robin Subaru
Specs
Fuel Type Gasoline
Engine Type Internal Combustion
RPM 3600 rpm
View Details
Gas Compression Engines G3512B - 18443810 - Caterpillar Oil & Gas
Specs
Fuel Type CNG
Engine Type Internal Combustion
Application Industrial
View Details
4-Stroke HiMSEN Engine - H32/40(V) - Hyundai Heavy Industries Co., Ltd.
Hyundai Heavy Industries Co., Ltd.
Specs
Fuel Type Diesel
Engine Type Internal Combustion
Application Marine
View Details