This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It is a replaceable bladder design constructed of 316SS with an FPM bladder for special fluid compatibility. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. [See optional NBR and EPDM versions]
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Pulsation Dampeners |
| Product Number | 6028 |
| Product Name | Prrrrr-O-Lator-Sealed-NBR Industrial Duty Pulsation Dampener |
| Type | ThreadedInlet |
| Maximum Pressure | 1000 psi (704 m H2O) |
| Dampener Volume | 10 cubic inches (16.39 cl) |