This valve is designed to reduce pressure fluctuations or pulsation common in all positive displacement pump systems. Only the Lower Body is 316SS. It must be nitrogen pre-charged prior to installation on the discharge side of the pump. It will prolong the life of the pump and system components by reducing pulsation to + or- 3%. This is constructed of 316SS Lower Body with an FPM bladder for special fluid compatibility.
| Cat Pumps - High Pressure Pumps & Systems | |
|---|---|
| Product Category | Pulsation Dampeners |
| Product Number | 6014 |
| Product Name | Industrial Duty Pulsation Dampener |
| Type | ThreadedInlet |
| Maximum Pressure | 2400 psi (1689 m H2O) |
| Dampener Volume | 20 cubic inches (32.77 cl) |