Caron Products and Services, Inc. Reach-In CO2 Incubators 6024

Description
Caron's Reach-In CO2 Incubators provide the ideal environment for small to large scale, high volume cell culture. These units come in 25 and 33 cu. ft. sizes with standard and refrigerated versions available. Our CO2 Incubators are designed to provide the most stable and accurately controlled environment for your cell cultures. Our design goes further than competitive models that offer the basic technologies to create cell culturing conditions. Our Reach-In units utilize controlled systems to create the ultimate conditions for your research. RTD controlled temperature, gVapor™ controlled humidity and an Infrared (IR) CO2 Sensor work together to not only accurately control conditions, but to aid in recovery faster than any other technologies available in cell culture incubators. These premium incubators also offer the latest in customer convenient design and in energy efficient technology. Caron's entire line of large capacity incubators are the only Reach-In CO2 incubators on the market to provide modern customer driven technology to aid in maximizing your research volume by adding user conveniences. Our large capacity units come standard with unique features, including: swivel casters and leveling feet, a tool-less removable interior, an automatic, rapid overnight decontamination cycle, lockable control panel and more! Standard Features & Benefits The Model 6024 and 6044 have a temperature range of 10°C above ambient to 60°C. Temperature is controlled with a drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time. Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat, and eliminates the need for a water pan. An IR sensor is utilized to maintain a CO2 range of 0 to 20%. Caron's IR sensor is a safe and time-tested technology that allows for quick recovery after door openings and an ultra-stable environment where your cell cultures will thrive. The rapid Decontamination Cycle cleans the incubator overnight with the push of a button, minimizing downtime. Caron's gentle, horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy loads. The interior consists of polished stainless steel, which is highly resistant to corrosion and allows for an easy and effective wipe-down when needed. The adjustable shelves are readily arranged to meet your application&#
Datasheet
Description
Caron's Reach-In CO2 Incubators provide the ideal environment for small to large scale, high volume cell culture. These units come in 25 and 33 cu. ft. sizes with standard and refrigerated versions available. Our CO2 Incubators are designed to provide the most stable and accurately controlled environment for your cell cultures. Our design goes further than competitive models that offer the basic technologies to create cell culturing conditions. Our Reach-In units utilize controlled systems to create the ultimate conditions for your research. RTD controlled temperature, gVapor™ controlled humidity and an Infrared (IR) CO2 Sensor work together to not only accurately control conditions, but to aid in recovery faster than any other technologies available in cell culture incubators. These premium incubators also offer the latest in customer convenient design and in energy efficient technology. Caron's entire line of large capacity incubators are the only Reach-In CO2 incubators on the market to provide modern customer driven technology to aid in maximizing your research volume by adding user conveniences. Our large capacity units come standard with unique features, including: swivel casters and leveling feet, a tool-less removable interior, an automatic, rapid overnight decontamination cycle, lockable control panel and more! Standard Features & Benefits The Model 6024 and 6044 have a temperature range of 10°C above ambient to 60°C. Temperature is controlled with a drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time. Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat, and eliminates the need for a water pan. An IR sensor is utilized to maintain a CO2 range of 0 to 20%. Caron's IR sensor is a safe and time-tested technology that allows for quick recovery after door openings and an ultra-stable environment where your cell cultures will thrive. The rapid Decontamination Cycle cleans the incubator overnight with the push of a button, minimizing downtime. Caron's gentle, horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy loads. The interior consists of polished stainless steel, which is highly resistant to corrosion and allows for an easy and effective wipe-down when needed. The adjustable shelves are readily arranged to meet your application&#
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reach-In CO2 Incubators - 6024 - Caron Products and Services, Inc.
Marietta, OH, USA
Reach-In CO2 Incubators
6024
Reach-In CO2 Incubators 6024
Caron's Reach-In CO2 Incubators provide the ideal environment for small to large scale, high volume cell culture. These units come in 25 and 33 cu. ft. sizes with standard and refrigerated versions available. Our CO2 Incubators are designed to provide the most stable and accurately controlled environment for your cell cultures. Our design goes further than competitive models that offer the basic technologies to create cell culturing conditions. Our Reach-In units utilize controlled systems to create the ultimate conditions for your research. RTD controlled temperature, gVapor™ controlled humidity and an Infrared (IR) CO2 Sensor work together to not only accurately control conditions, but to aid in recovery faster than any other technologies available in cell culture incubators. These premium incubators also offer the latest in customer convenient design and in energy efficient technology. Caron's entire line of large capacity incubators are the only Reach-In CO2 incubators on the market to provide modern customer driven technology to aid in maximizing your research volume by adding user conveniences. Our large capacity units come standard with unique features, including: swivel casters and leveling feet, a tool-less removable interior, an automatic, rapid overnight decontamination cycle, lockable control panel and more! Standard Features & Benefits The Model 6024 and 6044 have a temperature range of 10°C above ambient to 60°C. Temperature is controlled with a drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time. Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat, and eliminates the need for a water pan. An IR sensor is utilized to maintain a CO2 range of 0 to 20%. Caron's IR sensor is a safe and time-tested technology that allows for quick recovery after door openings and an ultra-stable environment where your cell cultures will thrive. The rapid Decontamination Cycle cleans the incubator overnight with the push of a button, minimizing downtime. Caron's gentle, horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy loads. The interior consists of polished stainless steel, which is highly resistant to corrosion and allows for an easy and effective wipe-down when needed. The adjustable shelves are readily arranged to meet your application&#

Caron's Reach-In CO2 Incubators provide the ideal environment for small to large scale, high volume cell culture. These units come in 25 and 33 cu. ft. sizes with standard and refrigerated versions available.
Our CO2 Incubators are designed to provide the most stable and accurately controlled environment for your cell cultures. Our design goes further than competitive models that offer the basic technologies to create cell culturing conditions. Our Reach-In units utilize controlled systems to create the ultimate conditions for your research. RTD controlled temperature, gVapor™ controlled humidity and an Infrared (IR) CO2 Sensor work together to not only accurately control conditions, but to aid in recovery faster than any other technologies available in cell culture incubators.
These premium incubators also offer the latest in customer convenient design and in energy efficient technology. Caron's entire line of large capacity incubators are the only Reach-In CO2 incubators on the market to provide modern customer driven technology to aid in maximizing your research volume by adding user conveniences. Our large capacity units come standard with unique features, including: swivel casters and leveling feet, a tool-less removable interior, an automatic, rapid overnight decontamination cycle, lockable control panel and more!

Standard Features & Benefits

  • The Model 6024 and 6044 have a temperature range of 10°C above ambient to 60°C. Temperature is controlled with a drift-resistant RTD temperature sensor, providing stable temperature control over long periods of time.
  • Caron's earth friendly gVapor™ creates controlled humidity. It is unlike conventional steam generator humidification systems. gVapor delivers controlled humidity vapor on an as-needed basis without wasting energy or generating heat, and eliminates the need for a water pan.
  • An IR sensor is utilized to maintain a CO2 range of 0 to 20%. Caron's IR sensor is a safe and time-tested technology that allows for quick recovery after door openings and an ultra-stable environment where your cell cultures will thrive.
  • The rapid Decontamination Cycle cleans the incubator overnight with the push of a button, minimizing downtime.
  • Caron's gentle, horizontal airflow system generates evenly distributed airflow across all shelf locations. Maximum uniformity and rapid recovery are maintained even under heavy loads.
  • The interior consists of polished stainless steel, which is highly resistant to corrosion and allows for an easy and effective wipe-down when needed.
  • The adjustable shelves are readily arranged to meet your application&#
Supplier's Site Datasheet

Technical Specifications

  Caron Products and Services, Inc.
Product Category Incubators
Product Number 6024
Product Name Reach-In CO2 Incubators
Unlock Full Specs
to access all available technical data

Similar Products