CARLO GAVAZZI Automation Components Photoelectric Level Sensor VP Modulated

Description
Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container wall. VP01/02 are available in a Polysulfone housing resistant to most acids and bases. VP03/04EM are available in a Polyamide 12 housing resistant to various solvents. Sensor for liquid level detection Built-in amplifier, Ga-As diode Output: Transistor NPN/PNP, NO or NC switching High chemical resistance to most acids and bases VP01/03: Output OFF when sensor in liquid VP02/04: Output ON when sensor in liquid No electrical or thermal connection between liquid and electrical circuit LED-indication for output ON Power supply 10 to 40 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Level Sensor - VP Modulated - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Photoelectric Level Sensor
VP Modulated
Photoelectric Level Sensor VP Modulated
Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container wall. VP01/02 are available in a Polysulfone housing resistant to most acids and bases. VP03/04EM are available in a Polyamide 12 housing resistant to various solvents. Sensor for liquid level detection Built-in amplifier, Ga-As diode Output: Transistor NPN/PNP, NO or NC switching High chemical resistance to most acids and bases VP01/03: Output OFF when sensor in liquid VP02/04: Output ON when sensor in liquid No electrical or thermal connection between liquid and electrical circuit LED-indication for output ON Power supply 10 to 40 VDC

Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container wall. VP01/02 are available in a Polysulfone housing resistant to most acids and bases. VP03/04EM are available in a Polyamide 12 housing resistant to various solvents.

  • Sensor for liquid level detection
  • Built-in amplifier, Ga-As diode
  • Output: Transistor NPN/PNP, NO or NC switching
  • High chemical resistance to most acids and bases
  • VP01/03: Output OFF when sensor in liquid
  • VP02/04: Output ON when sensor in liquid
  • No electrical or thermal connection between liquid and electrical circuit
  • LED-indication for output ON
  • Power supply 10 to 40 VDC
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Level Sensors
Product Number VP Modulated
Product Name Photoelectric Level Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Level Sensor - UA30EAD - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Measuring Range 13.78 to 138 inch (350 to 3500 mm)
Meter Technology Type Ultrasonic/Sonic
View Details
Electromechanical Float Switch - FS - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Magnetic Level Sensor - ILMM Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Meter Technology Type Mechanical/magnetic Floats
View Details
Magnetic Level Sensor - ILMPU Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Device Classification Sensor Only
Meter Technology Type Mechanical/magnetic Floats
View Details