The RK Series comes with features that provide time-saving installation and a reduction in downtime, thanks to trouble-free solid state operation, during the lifetime of the SSR. It conforms to global standards such as UL 508, CSA C22.2 and EN 60947-4-3; therefore, it can be used globally in applications/markets
The RK Series features include: | |
Two pole switching, up to 75A per pole | |
600VAC output voltage rating | |
4-32VDC control | |
Options for common or independent output control | |
Plug or connector control terminal | |
Pre-attached thermal pad | |
UL recognized, CSA and VDE approved and CE marked | |
UL 100,000 cycle endurance test according to UL508 |
CARLO GAVAZZI Automation Components | |
---|---|
Product Category | Solid State Relays |
Product Number | RK2A Series |
Product Name | 2 Pole Solid State Relay |
Solid State Relay Type | Transformer |
Application Type | General |
Mounting | Socket or Plug-in Style |
Turn-On Switching | InstantON; Zero Switching |
Approvals | VDE |