CARLO GAVAZZI is excited to introduce its new family of MC88C Sensors to broaden our available housing options for the growing family of MC Safety Magnetic Sensors.
The new MC88C Series of magnetically coded REED safety sensors are the ideal solution to monitor the position of sliding, hinged and removable safety guards. When connected to a safety module, these sensors are suitable for safety gate applications up to PLe/Category 4 according to EN ISO 13849-1. They are designed to stop or disconnect dangerous motions when mobile protections are opened or displaced. These applications are common in the industrial Food & Beverage, Door & Entrance, Plastic & Rubber, and Material Handling market segments.
CARLO GAVAZZI Automation Components | |
---|---|
Product Category | Mechanical Safety Interlock Switches |
Product Number | MC88C Series |
Product Name | MC Safety Magnetic Sensors |
Switch Type | Electrical Switching |
Current Rating | 0.2500 amps |
AC Voltage Rating | 12 to 24 volts |