Delay on operate timer with 4 functions and selectable time ranges from 0.1 seconds to 100 hours. Housing 21.5 x 28 mm with 8-pin and 14-pin blade socket.
Time range 0.1 s to 100 h
Dip-switch selection of time range
Knob adjustable time setting
Dip-switch selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, Rb - symmetrical recycler OFF first, In - interval
Automatic start
Repeatability: ± 0.3% on full scale
Output: 8 A DPDT relay (HAA08), 5 A 4PDT relay (HAA14)
21.5 x 28 mm housing
8-pin, 14-pin blade socket for HAA08, HAA14 respectively
LED indication for relay status and power supply ON
Delay on operate timer with 4 functions and selectable time ranges from 0.1 seconds to 100 hours. Housing 21.5 x 28 mm with 8-pin and 14-pin blade socket.
- Time range 0.1 s to 100 h
- Dip-switch selection of time range
- Knob adjustable time setting
- Dip-switch selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, Rb - symmetrical recycler OFF first, In - interval
- Automatic start
- Repeatability: ± 0.3% on full scale
- Output: 8 A DPDT relay (HAA08), 5 A 4PDT relay (HAA14)
- 21.5 x 28 mm housing
- 8-pin, 14-pin blade socket for HAA08, HAA14 respectively
- LED indication for relay status and power supply ON