CARLO GAVAZZI Automation Components On Delay Timer FAA08DW24

Description
Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket. Time range 0.05 s to 300 h Knob selection of time range Knob adjustable time setting Knob selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, In - interval, Sh - one shot Automatic start Repeatability: ±0.2% on full scale Output: 8 A DPDT relay 48 x 48 mm housing for front panel mounting 8 or 11 pin socket LED indication for relay status and power supply ON
Datasheet
Description
Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket. Time range 0.05 s to 300 h Knob selection of time range Knob adjustable time setting Knob selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, In - interval, Sh - one shot Automatic start Repeatability: ±0.2% on full scale Output: 8 A DPDT relay 48 x 48 mm housing for front panel mounting 8 or 11 pin socket LED indication for relay status and power supply ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
On Delay Timer - FAA08DW24 - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
On Delay Timer
FAA08DW24
On Delay Timer FAA08DW24
Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket. Time range 0.05 s to 300 h Knob selection of time range Knob adjustable time setting Knob selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, In - interval, Sh - one shot Automatic start Repeatability: ±0.2% on full scale Output: 8 A DPDT relay 48 x 48 mm housing for front panel mounting 8 or 11 pin socket LED indication for relay status and power supply ON

Delay on operate timer with 4 functions and selectable time ranges from 0.05 seconds to 300 hours. Housing 48 x 48 mm for front panel mounting and on 8-pin or 11-pin socket.

  • Time range 0.05 s to 300 h
  • Knob selection of time range
  • Knob adjustable time setting
  • Knob selection of operating mode (4 functions): Op - delay on operate, R - symmetrical recycler ON first, In - interval, Sh - one shot
  • Automatic start
  • Repeatability: ±0.2% on full scale
  • Output: 8 A DPDT relay
  • 48 x 48 mm housing for front panel mounting
  • 8 or 11 pin socket
  • LED indication for relay status and power supply ON
Supplier's Site Datasheet
Analogue Timer, 0.05Sec-300H, 8A; Product Range Carlo Gavazzi - 96M0319 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, 0.05Sec-300H, 8A; Product Range Carlo Gavazzi
96M0319
Analogue Timer, 0.05Sec-300H, 8A; Product Range Carlo Gavazzi 96M0319
ANALOGUE TIMER, 0.05SEC-300H, 8A; Product Range:FAA08 Series; Timer Functions:Delay-On-O perate; No. of Timing Ranges:7Ranges; Time Min:0.05s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

ANALOGUE TIMER, 0.05SEC-300H, 8A; Product Range:FAA08 Series; Timer Functions:Delay-On-Operate; No. of Timing Ranges:7Ranges; Time Min:0.05s; Time Max:300h; Timer Output:2 Changeover Relays; Supply Voltage Max:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number FAA08DW24 96M0319
Product Name On Delay Timer Analogue Timer, 0.05Sec-300H, 8A; Product Range Carlo Gavazzi
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer Timer
Technology Electromechanical Electronic
Number of Functions Multi
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8215070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Relay, Timer, Spdt, 0.05S-10Days, 240V; Product Range Finder - 08X7292 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Functions Delay Off Timer
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details