Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors.
Fail-safe two-wire connection
Low-cost
Multi-voltage: 24-230 VAC/DC
Delay on operate
Time range: 0.5 s - 10 m
Knob-adjustable time setting
Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON)
For mounting on DIN-rail in accordance with DIN/EN 50 022
22.5 mm small Euronorm housing
Small, low-cost mono function timer with adjustable time setting. Only 2-wire connection for easy and fail-safe use (see diagram). For mounting on DIN-rail or directly on surface by screws. The timer is used e.g. to delay small industrial relays or 3-phase contactors.
- Fail-safe two-wire connection
- Low-cost
- Multi-voltage: 24-230 VAC/DC
- Delay on operate
- Time range: 0.5 s - 10 m
- Knob-adjustable time setting
- Output: SCR 10-500 mA (screws) and SCR 10-700mA (Fast-ON)
- For mounting on DIN-rail in accordance with DIN/EN 50 022
- 22.5 mm small Euronorm housing