CARLO GAVAZZI Automation Components Miniature Timer DAC51 Series

Description
Star-delta control relay with two adjustable time ranges: Star function (0.1 to 600 s) and star to delta function (50 to 130 ms). Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover. Time range (Star): 0.1 to 600 s Time range (Star to Delta): 50 to 130 ms Knob selection of star time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 5 A SPDT relay with neutral centre position For mounting on DIN-rail in accordance with DIN/EN 50 022 17.5 mm Din-rail housing (DIN 43880) LED indication for relay status and power supply ON
Datasheet
Description
Star-delta control relay with two adjustable time ranges: Star function (0.1 to 600 s) and star to delta function (50 to 130 ms). Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover. Time range (Star): 0.1 to 600 s Time range (Star to Delta): 50 to 130 ms Knob selection of star time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 5 A SPDT relay with neutral centre position For mounting on DIN-rail in accordance with DIN/EN 50 022 17.5 mm Din-rail housing (DIN 43880) LED indication for relay status and power supply ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Timer - DAC51 Series - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
Miniature Timer
DAC51 Series
Miniature Timer DAC51 Series
Star-delta control relay with two adjustable time ranges: Star function (0.1 to 600 s) and star to delta function (50 to 130 ms). Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover. Time range (Star): 0.1 to 600 s Time range (Star to Delta): 50 to 130 ms Knob selection of star time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 5 A SPDT relay with neutral centre position For mounting on DIN-rail in accordance with DIN/EN 50 022 17.5 mm Din-rail housing (DIN 43880) LED indication for relay status and power supply ON

Star-delta control relay with two adjustable time ranges: Star function (0.1 to 600 s) and star to delta function (50 to 130 ms). Housing 17.5 mm wide suitable for DIN-rail mounting. Fits in M36 cover.

  • Time range (Star): 0.1 to 600 s
  • Time range (Star to Delta): 50 to 130 ms
  • Knob selection of star time range
  • Knob adjustable time setting
  • Automatic start
  • Repeatability: ≤ 0.2%
  • Output: 5 A SPDT relay with neutral centre position
  • For mounting on DIN-rail in accordance with DIN/EN 50 022
  • 17.5 mm Din-rail housing (DIN 43880)
  • LED indication for relay status and power supply ON
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Electromechanical Timers
Product Number DAC51 Series
Product Name Miniature Timer
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic timer - VZO-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Type 85.03 - Miniature plug-in timer 10A - 850300120000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Time Switches - 101222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Timer - DCB Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details