CARLO GAVAZZI Automation Components On Delay Timer DAA Series

Description
Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail (DAA01) or plug-in (PAA01). Time range 0.1 s to 100 h Knob selection of time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 8 A SPDT or 2 x 8 A SPDT relays For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 Euronorm or 36 mm plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON
Datasheet
Description
Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail (DAA01) or plug-in (PAA01). Time range 0.1 s to 100 h Knob selection of time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 8 A SPDT or 2 x 8 A SPDT relays For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 Euronorm or 36 mm plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
On Delay Timer - DAA Series - CARLO GAVAZZI Automation Components
Buffalo Grove, IL, USA
On Delay Timer
DAA Series
On Delay Timer DAA Series
Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail (DAA01) or plug-in (PAA01). Time range 0.1 s to 100 h Knob selection of time range Knob adjustable time setting Automatic start Repeatability: ≤ 0.2% Output: 8 A SPDT or 2 x 8 A SPDT relays For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in 22.5 Euronorm or 36 mm plug-in module housing Combined AC and DC power supply LED indication for relay status and power supply ON

Multi-voltage delay on operate timer with 7 selectable time ranges within 0.1 s and 100 h. For mounting on DINrail (DAA01) or plug-in (PAA01).

  • Time range 0.1 s to 100 h
  • Knob selection of time range
  • Knob adjustable time setting
  • Automatic start
  • Repeatability: ≤ 0.2%
  • Output: 8 A SPDT or 2 x 8 A SPDT relays
  • For mounting on DIN-rail in accordance with DIN/EN 50 022 or Plug-in
  • 22.5 Euronorm or 36 mm plug-in module housing
  • Combined AC and DC power supply
  • LED indication for relay status and power supply ON
Supplier's Site Datasheet

Technical Specifications

  CARLO GAVAZZI Automation Components
Product Category Electromechanical Timers
Product Number DAA Series
Product Name On Delay Timer
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electromechanical
Number of Functions Single
Direction Up Count
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 101000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electromechanical
Number of Input Channels 1
View Details
Type 83.91 - Modular timer 16A - 839102400000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electromechanical
Number of Functions Multi
View Details
Pneumatic timer - VZ-3-PK-3 - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details
Timer - PAC Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Instrument Type Timer
Technology Electromechanical
View Details