Caplugs Flexible Tapered Plugs - Flex500™ HTP-8

Description
Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07" to .343". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications during painting, plating and powder coating operations. Easy installation and removal Flexible Material: Flex 500 Standard Color: Black Optional Color: Yellow * For low temperature applications, please visit the TP series.
Request a Quote
Description
Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07" to .343". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications during painting, plating and powder coating operations. Easy installation and removal Flexible Material: Flex 500 Standard Color: Black Optional Color: Yellow * For low temperature applications, please visit the TP series.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Tapered Plugs - Flex500™ - HTP-8 - Caplugs
Buffalo, NY, USA
Flexible Tapered Plugs - Flex500™
HTP-8
Flexible Tapered Plugs - Flex500™ HTP-8
Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07" to .343". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications during painting, plating and powder coating operations. Easy installation and removal Flexible Material: Flex 500 Standard Color: Black Optional Color: Yellow * For low temperature applications, please visit the TP series.

Designed with a distinct tapered configuration, the HTP series is ideal for plugging small holes, ranging in diameter from .07" to .343". The flexibility of the vinyl allows these plugs to push in and pull out easily. Made of high-temperature vinyl and ideal for masking applications during painting, plating and powder coating operations.

  • Easy installation and removal
  • Flexible

Material: Flex 500
Standard Color: Black
Optional Color: Yellow
* For low temperature applications, please visit the TP series.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number HTP-8
Product Name Flexible Tapered Plugs - Flex500™
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Caps / Plugs - DP-XB-60 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Threaded Aluminum Plugs - ASP-8 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 3/4" NPT
View Details
Black Neoprene Plugs - BN108 - Caplugs
Specs
Material Neoprene
View Details