Caplugs Self Adhesive Flange Protectors -Full Face FAF-300-3/4

Description
The FAF series self-adhesive flange covers conceal the entire face of flange and sealing surface. The protective backing is easily peeled off for quick installation. No residue is left on flange after removal. Sized in accordance to ANSI B-16.5 and ANSI B-16.47 Adhesive backed Protects full face of a flange ANSI B-16.5 & ANSI B-16.47 Material: High-density polyethylene Standard Color: Black
Request a Quote
Description
The FAF series self-adhesive flange covers conceal the entire face of flange and sealing surface. The protective backing is easily peeled off for quick installation. No residue is left on flange after removal. Sized in accordance to ANSI B-16.5 and ANSI B-16.47 Adhesive backed Protects full face of a flange ANSI B-16.5 & ANSI B-16.47 Material: High-density polyethylene Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Self Adhesive Flange Protectors -Full Face - FAF-300-3/4 - Caplugs
Buffalo, NY, USA
Self Adhesive Flange Protectors -Full Face
FAF-300-3/4
Self Adhesive Flange Protectors -Full Face FAF-300-3/4
The FAF series self-adhesive flange covers conceal the entire face of flange and sealing surface. The protective backing is easily peeled off for quick installation. No residue is left on flange after removal. Sized in accordance to ANSI B-16.5 and ANSI B-16.47 Adhesive backed Protects full face of a flange ANSI B-16.5 & ANSI B-16.47 Material: High-density polyethylene Standard Color: Black

The FAF series self-adhesive flange covers conceal the entire face of flange and sealing surface. The protective backing is easily peeled off for quick installation. No residue is left on flange after removal. Sized in accordance to ANSI B-16.5 and ANSI B-16.47

  • Adhesive backed
  • Protects full face of a flange
  • ANSI B-16.5 & ANSI B-16.47

Material: High-density polyethylene
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Flange Protectors
Product Number FAF-300-3/4
Product Name Self Adhesive Flange Protectors -Full Face
Unlock Full Specs
to access all available technical data

Similar Products