Caplugs Ergonomic Button Plugs with Flush-Type Heads BPFE-21MM

Description
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote
Description
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Button Plugs with Flush-Type Heads - BPFE-21MM - Caplugs
Buffalo, NY, USA
Ergonomic Button Plugs with Flush-Type Heads
BPFE-21MM
Ergonomic Button Plugs with Flush-Type Heads BPFE-21MM
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black

BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material.

  • One size plug fits a variety of different sized holes
  • Quick and easy installation and removal
  • Manufactured in flexible Santoprene

Material: FlexTemp (Thermoplastic Rubber)
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number BPFE-21MM
Product Name Ergonomic Button Plugs with Flush-Type Heads
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Flanged Pull Plugs - HFPP-M12B - Caplugs
Specs
Material Rubber - Silicone
View Details
Threaded Aluminum Plugs - ASP-4 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 7/16
View Details
Plugs for Round Tubing - CCF-1 1/2-8-12 - Caplugs
Specs
Shape / Application Round
Material Polyethylene (PE)
View Details