Caplugs Ergonomic Button Plugs with Flush-Type Heads BPFE-19MM

Description
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote
Description
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ergonomic Button Plugs with Flush-Type Heads - BPFE-19MM - Caplugs
Buffalo, NY, USA
Ergonomic Button Plugs with Flush-Type Heads
BPFE-19MM
Ergonomic Button Plugs with Flush-Type Heads BPFE-19MM
BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material. One size plug fits a variety of different sized holes Quick and easy installation and removal Manufactured in flexible Santoprene Material: FlexTemp (Thermoplastic Rubber) Standard Color: Black

BPFE Series Ergonomic Button Plugs with flush-type heads are designed primarily to plug holes in sheet metal. The BPFE plugs offers greater versatility because of the pliable nature of the material.

  • One size plug fits a variety of different sized holes
  • Quick and easy installation and removal
  • Manufactured in flexible Santoprene

Material: FlexTemp (Thermoplastic Rubber)
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number BPFE-19MM
Product Name Ergonomic Button Plugs with Flush-Type Heads
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Green Neoprene Plugs - GN114 - Caplugs
Specs
Material Neoprene
View Details
Center Pull-Tab Tapered Plugs - CPT-14 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-12 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 3/4" NPT; 1-1/16
View Details