PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 25.00
Length 25.00
Bulb
Type: NA
Finish: Oak Walnut
Weight: 1.7
Product Name: 25`` Brewmaster Blade
UPC: 840506005150
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 2
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675994 |
| Product Name | FP1022 Fans-Blades |