PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 22.50
Length 22.50
Bulb
Finish: Cherry
Weight: 2.92
Product Name: 27`` Celano Blade
UPC: 840506051300
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675976 |
| Product Name | B5400CY Fans-Blades |