PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Length 25.00
Bulb
Finish: Satin Nickel
Weight: 1.35
Product Name: 25`` Involution Blade
UPC: 840506051317
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 1.5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675944 |
| Product Name | B4500SN Fans-Blades |