PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Length 20.00
Bulb
Finish: Satin Nickel
Weight: 1.15
Product Name: 20`` Involution Blade
UPC: 840506052093
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4.55
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 675943 |
| Product Name | B4542SN Fans-Blades |