PRODUCT DETAILS / SPECS
Width/Dia: 5.30
Height: 30.00
Length 30.00
Bulb
Finish: Cherry
Weight: 3
Product Name: 30`` Blade
UPC: 840506050990
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 5
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672882 |
| Product Name | B6030CY Fans-Blades |