PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.00
Length 20.00
Bulb
Finish: Teak
Weight: 4
Product Name: 20`` Blade
UPC: 840506052840
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672826 |
| Product Name | BPW20TK Fans-Blades |