PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Length 22.00
Bulb
Type: NA
Finish: Antique Bamboo
Weight: 10.15
Product Name: 22`` Blade
UPC: 840506042896
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 14
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672807 |
| Product Name | BPD1A Fans-Blades |