PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.00
Length 22.00
Bulb
Finish: Palm Brow/Red
Weight: 9.25
Product Name: 22`` Blade
UPC: 840506050280
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 12
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 672800 |
| Product Name | BPP1BR Fans-Blades |