PRODUCT DETAILS / SPECS
Width/Dia: 18.14
Height: 0.40
Length 0.40
Bulb
Finish: Walnut
Weight: 5.07
Product Name: 26`` Wide Oval Leaf Carved Wood Blade
UPC: 840506057227
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 6.61
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651279 |
| Product Name | B6080WA Fans-Blades |