PRODUCT DETAILS / SPECS
Width/Dia: 8.10
Height: 2.00
Length 2.00
Bulb
Finish: Natural
Weight: 5.27
Product Name: 22`` Abs Plastic Palm Narrow Oval
UPC: 840506057081
Category: Blades
Safety Listing: Wet
Manufacturer's Warranty: Lifetime
Designer: 10.23
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651249 |
| Product Name | BPW6090DNA Fans-Blades |