PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 20.70
Bulb
Finish: Burnished Beechwood
Product Name: Fan Blade (4-Hole)
UPC: 822920193682
Category: Fan Blades
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Blade type: Burnished Beechwood
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 487078 |
| Product Name | 52-FB4-SC-TBW Fans-Blades |