PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 13.00
Bulb
Finish: Walnut
Product Name: Fan Blade (4-Hole)
UPC: 822920058615
Category: Fan Blades
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Blade span: 52
Blade type: Walnut
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 487074 |
| Product Name | 52-FB4-MA-WA Fans-Blades |