PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.00
Length 15.00
Bulb
Finish: Pewter
Weight: 14.5
Product Name: Fan
UPC: 840506050846
Category: Fan-Uni
Safety Listing: Dry
Motor size: 82X25
Manufacturer's Warranty: Lifetime
Speeds: 3-Speeds
Optional Control: wall control (CW110) included
Reverse Air: No
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 417779 |
| Product Name | OF110PW Fans-Ceiling Fans |