PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 12.25
Bulb
Finish: Brushed Nickel
Weight: 26
Product Name: 54`` Ceiling Fan With Light and Remote Control
UPC: 706411019500
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 54
Electricity Use: 78
Light Kit: Adaptable
Speeds: 3 Speed
Optional Control: RC212 & WC212 - Three Fan Speeds, Forward / Revers
Reverse Air: Yes
Airflow Efficienty: 90
Airflow Efficienty: 7077.09
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 415798 |
| Product Name | F588-SP-BN Fans-Ceiling Fans |