PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Bulb
Type: Candelabra/Halogen
Qty: 4
Wattage: 25
Finish: Oil Rubbed Bronze
Weight: 35.5
Product Name: 56`` Fan with Four Light Light Kit
UPC: 98612420101
Category: Fans
Motor size: 188x22
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 56
Light Kit: Included
Speeds: Three
Optional Control: Included Select Touch wall transmitter controls
Reverse Air: Yes
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414160 |
| Product Name | FS-ORB Fans-Ceiling Fans |