PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Bulb
Finish: Cappuccino
Weight: 27.8
Product Name: Cappuccino fan comes with Antiqued Cherrywood Blade
UPC: 98612302780
Category: Fans
Motor size: 90x30
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 18
Blade span: 18
Speeds: Three
Optional Control: Remote control adaptable
Instruction: http://www.regencyfa
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 414157 |
| Product Name | MDW-CP Fans-Ceiling Fans |