PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 13.50
Bulb
Finish: Distressed Black
Weight: 26
Product Name: 52`` Ceiling Fan
UPC: 783927281669
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x20
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 65
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 6151
Airflow Efficienty: 94
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403251 |
| Product Name | 300117DBK Fans-Ceiling Fans |