PRODUCT DETAILS / SPECS
Width/Dia: 70.00
Height: 16.50
Bulb
Finish: White Powder Coat
Weight: 34
Product Name: 70`` Ceiling Fan
UPC: 783927281850
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 142x18
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 70
Electricity Use: 37
Speeds: 5
Optional Control: CoolTouch II Control System
Reverse Air: Yes
Airflow Efficienty: 6888
Airflow Efficienty: 186
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403202 |
| Product Name | 300106WH Fans-Ceiling Fans |